Products specifications

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Bulk
Status Active
Purpose Audio Tone Processor
Applications Consumer Audio
Number of Channels 6
Supply Voltage - Operating 5 V to 7.3 V
Temperature Range - Operating -20°C to 75°C (TA)
Case / Package 80-QFP (14x20)
Win Source Part Number 049311-BD3811K1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD3811K1 CAD Model

Description

BD3811K1 - Premium Audio Volume Controller

The BD3811K1 is a high-performance audio volume controller designed for precise and seamless audio adjustments. Offering exceptional signal handling capabilities, it is an ideal choice for a wide range of audio applications.

  • Applications/Projects:
  • High-quality audio systems
  • Home theater systems
  • Professional audio equipment
  • Features and Benefits:
  • Advanced noise reduction technology
  • Wide operational voltage range
  • Low distortion audio control

Additional Information: The BD3811K1 is built to deliver high fidelity sound, ensuring a superior auditory experience with minimal interference.

You May Also Be Interested in

ON Semiconductor
IC VOIP PROCESSOR 208SQFP / Audio Channel
Lowest to $19.1401
ECAD model for LC821621-E
Cirrus Logic Inc.
CRYSTALCLEAR PCI AUDIO INTERFACE
Need more? Email Us
ECAD model for CS4280-CQ
ON Semiconductor
IC AUDIO LSI PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for LC823403B-08B-E
STMicroelectronics
IC PROCESSOR TONE/SURRND 28-SOIC
Lowest to $2.9222
ECAD model for TDA7442D
National Semiconductor (TI)
TONE CONTROL CIRCUIT
Need more? Email Us
ECAD model for LMC1983CIV
Cirrus Logic Inc.
CS8415 - 96 KHZ DIGITAL AUDIO IN
Lowest to $3.7572
ECAD model for CS8415A-CS
Maxim Integrated
STEREO DRIVER + MICROPHONE AMP
Lowest to $6.1090
ECAD model for MAX4298EUB
Rohm Semiconductor
IC AUDIO PROCESSOR 22SOP / Audio Channel
Lowest to $4.5648
ECAD model for BD3805F-E2
Cirrus Logic Inc.
20-BIT STEREO AUDIO CODEC / Audio Volume Control 4 Channel 28-SSOP
Lowest to $17.3393
ECAD model for CS4222-BS

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1537 $71.5370
23+ $5.8704 $135.0192
35+ $5.6867 $199.0345
48+ $5.5030 $264.1440
61+ $5.3193 $324.4773
82+ $4.7695 $391.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,930 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention