Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Manufacturer Everlight Electronics Co Ltd
Packaging Tube
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 10kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise / Fall Time (Typ) 40ns, 10ns
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 20mA
Voltage - Supply 7V
Temperature Range - Operating -40°C ~ 100°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number 1080-1489,C180000060,EL2631-ND
Standard Package 45
Win Source Part Number 1331774-EL2631
Ultra Librarian 3D Model Ultra Librarian EL2631 CAD Model

Description

The Everlight Electronics Co Ltd 1331774-EL2631 is a 10Mbps DC input, open collector output, optoisolator with a data rate of 10Mbps.

  • Data Rate: 10Mbps
  • Input Type: DC
  • Output Type: open collector
  • Voltage-Forward: 1.4V
  • Maximum DC Forward Current: 20mA
  • Output Current per Channel: 50mA
  • Channels: two
  • Voltage Isolation: 5000Vrms
  • Common Mode Transient Immunity: 10kV/μs
  • Propagation Delay tpLH/tpHL (Max): 100ns
  • Package: 8-DIP
  • Operating Temperature Range: from -40°C to 100°C
  • ROHS3 Compliant: Yes

The device is suitable for use in isolators and optoisolators - logic output applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 5KV 2CH OPEN COLL 8-DIP
Lowest to €1.1952
ECAD model for EL2630
Broadcom Limited
OPTOCOUPLER (10MBD)
Lowest to €2.6048
ECAD model for ACPL-M61M-560E
CEL
OPTOISO 2.5KV OPEN COLL 8SSOP
Lowest to €3.8328
ECAD model for PS9817A-1-F3-AX
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Need more? Email Us
ECAD model for PS9113-V-AX
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Need more? Email Us
ECAD model for PS9117-F3
Broadcom Limited
OPTOISO 5KV 2CH PSH PULL SO12
Lowest to €8.7469
ECAD model for ACFL-6212U-500E
Everlight Electronics Co Ltd
8 PIN SOP HIGH SPEED 10MBit/s LOGIC GATE
Lowest to €0.3829
ECAD model for EL0600
CEL
OPTOISO 3.75KV PUSH PULL 5SO
Lowest to €1.9641
ECAD model for PS9151-AX
CEL
1 Mbps, OPEN COLLECTOR OUTPUT HIGH CMR, INTELLIGENT POWER MODULE 5-PIN SOP PHOTOCOUPLER
Need more? Email Us
ECAD model for PS9113-V-F3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention