ON Semiconductor MC74HC540ADWR2G Product Overview
The MC74HC540ADWR2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor. This device belongs to the 74HC family, which is well-known for its high-speed CMOS technology, and it is specifically an octal 3-state non-inverting buffer/line driver/line receiver that can interface with standard system logic levels.
This product is particularly designed to drive bus lines or buffer memory address registers, which makes it an ideal choice for a wide range of digital applications, including computers, communication systems, and other sophisticated electronic systems requiring high-speed data management and transfer.
Key Features
- Logic Type: Buffers/Line Drivers/Line Receivers
- Number of Elements: 1
- Number of Bits per Element: 8
- Output Type: 3-State
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20W
- Packaging: Tape & Reel (TR)
The device features an output drive capability of 15 LSTTL loads, which ensures strong signal strength for reliable data transmission. Its high noise immunity and low power consumption make it a practical component for battery-operated devices. The MC74HC540ADWR2G also provides a balanced propagation delay and transition times, which is paramount for maintaining the integrity of high-speed signals.
With its wide operating voltage range, the MC74HC540ADWR2G accommodates a variety of logic levels, making it versatile for interfacing with different logic families. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, simplifying design and reducing component count.
ON Semiconductor's commitment to quality is evident in the MC74HC540ADWR2G, which is offered in a space-saving SOIC-20W package. This product is also available in tape and reel packaging, ensuring efficient handling and placement during the manufacturing process, which is critical for high-volume production environments.
Overall, the MC74HC540ADWR2G from ON Semiconductor is a robust and versatile component that provides reliable performance for complex electronic systems requiring high-speed data transfer and interfacing.