EN
  • EN
  • DE

DS1244Y-150

Part No DS1244Y-150
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description 256K NV SRAM & PHANTOM CLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Phantom Time Chip
Features EEPROM, Leap Year, RAM, SRAM
Memory Size 32KB
Date Format YY-MM-DD
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Current - Timekeeping (Max) 5mA ~ 10mA @ 3V ~ 5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP Module (0.600", 15.24mm)
Supplier Device Package 28-EDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 586075-DS1244Y-150
Ultra Librarian 3D Model Ultra Librarian DS1244Y-150 CAD Model

Description

The DS1244Y-150 is a highly integrated, full-featured memory and real-time clock (RTC) module from Maxim Integrated. This product is designed to provide a reliable and durable nonvolatile memory solution with an embedded timekeeping function. It is particularly suitable for applications that require data and time to be maintained even in the absence of power.

Key Features

  • Memory Capacity: The DS1244Y-150 offers a 1024k NV SRAM (Nonvolatile Static RAM) which ensures data retention without the need for a battery backup during power loss.
  • Integrated Real-Time Clock: The device includes a full-function, binary-coded decimal (BCD) real-time clock/calendar with an alarm feature, programmable square wave output, and 114 bytes of user-accessible NV RAM for control and status.
  • Data Integrity: The nonvolatile timekeeping RAM ensures that data is not lost when power is removed, thanks to the internal lithium energy source that maintains data and clock operations for over 10 years in the absence of external power.
  • Speed: With an access time of 150ns, the DS1244Y-150 ensures swift data retrieval and storage, making it an efficient choice for time-sensitive applications.
  • Automatic Backup: An integrated precision quartz crystal and lithium energy source automatically switch to backup mode during power failures, ensuring continuous timekeeping and data preservation.
  • Compatibility: The device is designed with a standard JEDEC 32-pin DIP (Dual In-line Package), making it compatible with existing RAM sockets for easy integration.

Applications

The DS1244Y-150 is versatile and can be used in a wide range of applications where data integrity and accurate timekeeping are critical. It is ideal for use in embedded systems, utility meters, industrial controllers, point-of-sale terminals, and other systems that require battery-backed RAM and an RTC.

Conclusion

With its robust feature set and reliable performance, the Maxim Integrated DS1244Y-150 Nonvolatile Timekeeping RAM is an excellent choice for designers looking for a memory solution that will preserve data and maintain accurate time even during power outages. Its ease of integration, long-term reliability, and support for a wide range of applications make it a valuable component in any system where data and time must be protected.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess