EN
  • EN
  • DE
  • IT

MC33341P

Part No MC33341P
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC CTRLR BATTERY FAST CHRG 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Maximum Supply Voltage 16V
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 135692-MC33341P
Ultra Librarian 3D Model Ultra Librarian MC33341P CAD Model

Description

ON Semiconductor MC33341P Battery Charge Controller

The MC33341P from ON Semiconductor is a highly integrated battery charge controller designed to cater to the needs of smart battery pack applications. This advanced controller is engineered to manage the charging process of Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) batteries with precision and efficiency, ensuring optimal performance and extended battery life.

Key Features

  • Intelligent Charge Management: The MC33341P incorporates a sophisticated algorithm that monitors the battery condition and adjusts the charging parameters accordingly. This ensures that the battery is charged quickly and safely without overcharging, which can significantly reduce battery lifespan.
  • Voltage and Temperature Monitoring: With built-in features for monitoring both the voltage and the temperature of the battery, this controller helps prevent damage due to extreme conditions. These safety measures are crucial for maintaining the integrity and reliability of the battery pack.
  • High-Efficiency Operation: The device is designed for high efficiency, which not only conserves energy but also minimizes heat generation during the charging process. This contributes to a safer charging environment and enhances the overall performance of the battery system.
  • Flexibility: The MC33341P is versatile and can be used in a range of applications, from portable consumer electronics to industrial systems. It can be easily integrated into various designs due to its adaptability and comprehensive functionality.
  • Compact Package: Offered in a DIP-8 package, the MC33341P is compact and suitable for space-constrained applications. Its small footprint allows for more efficient use of the circuit board area, which is particularly valuable in portable devices.

Applications

The MC33341P is ideal for a variety of applications that require reliable and efficient battery charging. These include:

  • Portable consumer electronics such as cameras, handheld games, and personal audio devices
  • Power tools and cordless appliances
  • Emergency lighting systems
  • Backup power supplies and uninterruptible power systems (UPS)

With its robust feature set and proven performance, the MC33341P from ON Semiconductor stands out as a superior choice for designers looking to implement an effective battery charging solution in their products. The controller's precision and reliability make it an indispensable component in any battery-powered application.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess