EN
  • EN
  • DE
  • IT

BZY97C91

Part No BZY97C91
Manufacturer Fagor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1120675-BZY97C91
Categories Custom Parts
Manufacturer Fagor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZY97C91 CAD Model

Description

The BZY97C91 is a Zener diode manufactured by Fagor. It's designed to provide stable voltage regulation in a variety of electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when the reverse voltage exceeds the Zener voltage.

Applications

  • Voltage Regulation: Providing a stable reference voltage in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive circuits from voltage spikes and surges.
  • Clipping Circuits: Limiting the voltage in signal processing applications.
  • Voltage Shifting: Shifting the voltage level of a signal.
  • Calibration Equipment: Providing a precise voltage reference for calibration purposes.

Features

  • Zener Voltage: The BZY97C91 has a Zener voltage of 91V.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage.
  • Stable Voltage Regulation: Provides a consistent output voltage over a range of input voltages and temperatures.
  • DO-41 Package: Standard package for easy mounting and soldering.

Benefits

  • Precise Voltage Regulation: Ensures stable operation of electronic circuits.
  • Protection Against Overvoltage: Prevents damage to sensitive components.
  • Improved Circuit Reliability: Reduces the risk of voltage-related failures.
  • Easy to Use: Simple to incorporate into circuit designs.
  • Cost-Effective: Provides a reliable voltage regulation solution at a reasonable cost.

Additional Details

The BZY97C91 Zener diode is commonly used in power supplies, voltage regulators, and overvoltage protection circuits. Its high Zener voltage makes it suitable for applications requiring a high voltage reference. It can operate over a wide temperature range and exhibits excellent stability. The diode's surge current capability allows it to withstand transient voltage spikes, further enhancing its reliability.

When using the BZY97C91, it is important to ensure that the reverse current does not exceed the diode's maximum rating. A series resistor is typically used to limit the current and protect the diode. The power dissipation of the diode should also be considered to prevent overheating.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess