EN
  • EN
  • DE
  • IT

MAX3223ECA

Part No MAX3223ECA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703036-MAX3223ECA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3223ECA CAD Model

Description

MAX3223ECA - RS-232 Transceiver from Maxim Integrated

The MAX3223ECA from Maxim Integrated is a high-performance RS-232 transceiver designed to meet the needs of modern communication systems. This device is tailored for applications requiring a reliable interface between a serial communication port and a microcontroller or data terminal equipment (DTE). The MAX3223ECA operates with a single +3.0V to +5.5V power supply, making it suitable for portable and low-power applications.

One of the standout features of the MAX3223ECA is its low-power shutdown mode, which reduces power consumption when not in use, thus extending the battery life of portable devices. The transceiver's proprietary low-dropout transmitter output stage allows the device to maintain RS-232 compliant output levels even at lower supply voltages, which is critical for battery-operated equipment.

The MAX3223ECA is capable of achieving data rates up to 250kbps, ensuring efficient data transfer for a variety of communication protocols. Its electrostatic discharge (ESD) protection exceeds ±15kV using the Human Body Model (HBM), providing robust protection against static electricity and other voltage spikes that can occur in industrial environments.

This transceiver features two drivers and two receivers, and it supports the standard RS-232 protocol. The MAX3223ECA also includes a 1µA low-current shutdown mode, receiver hysteresis for improved noise immunity, and a guaranteed mouse driveability with 8mA of output drive current.

Enclosed in a 24-pin SSOP (Shrink Small Outline Package), the MAX3223ECA is designed for space-constrained applications. Its small form factor is ideal for handheld devices, point-of-sale terminals, and other equipment where board space is at a premium.

For designers and engineers looking for a reliable and efficient RS-232 transceiver, the MAX3223ECA from Maxim Integrated offers a perfect blend of performance, power efficiency, and compactness. Its robust feature set and compliance with industry standards make it a versatile choice for a wide range of data communication tasks.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess