EN
  • EN
  • DE
  • IT

LT3652EMSE#PBF

Part No LT3652EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER SOLAR 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 14.4V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 714984-LT3652EMSE#PBF
Family Name LT3652
Introduction Date August 18, 2009
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3652EMSE#PBF CAD Model

Description

Linear Technology's LT3652EMSE#PBF Power Tracking Battery Charger

The LT3652EMSE#PBF is a highly efficient power tracking battery charger designed by Linear Technology to manage the charging of batteries with precision and care. This advanced charger is capable of handling a wide range of input voltages and is specifically tailored for modern electronic applications that require reliable and efficient power management solutions.

Key Features:

  • Input Voltage Range: The LT3652EMSE#PBF operates over a wide input voltage range from 4.95V to 32V, making it versatile for various power sources, including solar panels.
  • Charging Current: It offers an adjustable charge current up to 2A, allowing users to customize the charging rate to suit the needs of different battery capacities and chemistries.
  • Charge Voltage: The charger supports programmable charge voltage with ±0.5% accuracy, ensuring precise control over the charging process to maximize battery life and performance.
  • Power Tracking: With its power tracking capability, the LT3652EMSE#PBF can maximize the energy harvested from solar panels and other variable power sources.
  • Multi-Chemistry Support: It is compatible with a variety of battery chemistries, including Li-Ion/Polymer, LiFePO4, and Lead Acid, providing a flexible charging solution for different types of batteries.

Advanced Safety Features:

  • Charge Termination: The device incorporates termination by C/10 or an onboard timer, safeguarding the battery from overcharging.
  • Thermal Regulation: To maintain optimal performance and safety, the LT3652EMSE#PBF includes thermal regulation to prevent overheating during the charging process.
  • Input Overvoltage Protection: An input overvoltage lockout feature protects both the charger and the battery from high voltage transients.

The LT3652EMSE#PBF is housed in a compact 12-pin MSOP package, making it suitable for space-constrained applications while offering robust protection features and a comprehensive charging profile. With its advanced features and flexible design, the LT3652EMSE#PBF is an excellent choice for designers looking to integrate a reliable charging system into their power-sensitive projects.

Whether you're developing portable consumer electronics, automotive systems, or energy-harvesting applications, the LT3652EMSE#PBF from Linear Technology presents a sophisticated solution for managing your power requirements with precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3256 $58.2792
15+ $6.8313 $102.4695
23+ $6.6178 $152.2094
32+ $6.4044 $204.9408
41+ $6.1909 $253.8269
55+ $5.5504 $305.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess