EN
  • EN
  • DE

LTC1759CG#PBF

Part No LTC1759CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC SMART BATTERY CHARGER 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Smart Batteries
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Over Voltage
Charge Current - Max 8.184A
Maximum Supply Voltage 24V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-SSOP
Win Source Part Number 115688-LTC1759CG#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1759CG#PBF CAD Model

Description

Product Overview: LTC1759CG#PBF

The LTC1759CG#PBF is a sophisticated battery charger integrated circuit (IC) designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This product is specifically crafted to manage the charging of modern batteries with precision and efficiency, making it an ideal component for portable electronic devices that require reliable power management solutions.

Key Features

  • Smart Charging: The LTC1759CG#PBF is equipped with intelligent algorithms that adjust the charging parameters based on the battery's condition. This ensures optimal charging for extended battery life and performance.
  • Versatile Power Management: This IC supports a wide range of input voltages and is capable of handling various battery chemistries, including Li-Ion, NiCd, and NiMH, providing a versatile solution for different types of devices.
  • High Efficiency: With its high-efficiency design, the LTC1759CG#PBF minimizes power loss during charging, which is crucial for battery-operated devices where energy conservation is key.
  • Protection Features: It includes multiple protection features such as overvoltage, overcurrent, and thermal protection, safeguarding both the charger and the battery from potential damage during the charging process.

Applications

The LTC1759CG#PBF is suitable for a wide array of portable devices, including:

  • Smartphones and tablets
  • Laptop computers
  • Portable medical equipment
  • Handheld instruments
  • Consumer electronics

Technical Specifications

Some of the technical highlights of the LTC1759CG#PBF include:

  • Package Type: SSOP-36
  • Operating Temperature Range: 0°C to 70°C
  • Charge Current: Programmable via external resistor
  • Charge Voltage Accuracy: ±0.8%

Quality and Reliability

Linear Technology ensures that the LTC1759CG#PBF meets the highest quality and reliability standards. The IC is designed to withstand the rigors of daily use in a variety of environments, providing a dependable power management solution for manufacturers and end-users alike.

Overall, the LTC1759CG#PBF from Linear Technology is a top-tier choice for designers seeking a robust and flexible battery charging solution for their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1831 $54.3662
5+ $22.3041 $111.5205
7+ $21.6071 $151.2497
10+ $20.9101 $209.1010
13+ $20.2131 $262.7703
17+ $18.1221 $308.0757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess