EN
  • EN
  • DE

MC14040BG

Part No MC14040BG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Counters,Dividers
Manufacturer ON Semiconductor
Win Source Part Number 316797-MC14040BG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14040BG CAD Model

Description

The ON Semiconductor MC14040BG is a high-quality, versatile 12-stage binary counter, designed to meet a wide range of applications in the electronics industry. This integrated circuit is part of the MC14000 series, which is well-regarded for its robust performance and reliability. The MC14040BG is particularly noted for its exceptional counting capabilities and is widely used in timing circuits, frequency dividers, and as a part of more complex digital systems.

Key Features

  • High-Voltage Capability: The MC14040BG operates with a maximum voltage rating of 18V, making it suitable for various digital circuits that require a higher voltage range.
  • Wide Operating Temperature: This counter can function over a broad temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the MC14040BG maintains low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Standardized Pin Configuration: The device comes in a standard package, facilitating easy integration into existing designs without the need for significant board modifications.

Applications

The MC14040BG's counting and timing capabilities make it suitable for use in a variety of applications, including:

  • Time Delay Circuits
  • Frequency Counters
  • Digital Clocks
  • Programmable Dividers
  • Sequential Timers

Technical Specifications

Parameter Value
Supply Voltage (VDD) 3V to 18V
Operating Temperature -55°C to +125°C
Package SOIC-16
Counter Type 12-Stage Binary Counter
Mounting Type Surface Mount

The MC14040BG from ON Semiconductor is an essential component for designers looking for a reliable and efficient binary counter. Its combination of high-voltage operation, low power consumption, and wide operating temperature range, along with its robust packaging, makes it an excellent choice for a myriad of electronic applications.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess