EN
  • EN
  • DE

MC33MR2001VVK

Part No MC33MR2001VVK
Manufacturer NXP / Nexperia
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 77GHZ 6MM X 6MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Mfr NXP
Package Tray
Product Status Obsolete
Frequency Range 76 ~ 77GHz
Voltage - Supply 3.3V
Icc Max 170mA (Typ)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 85-TFBGA
Size / Dimension 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height 0.040" (1.02mm)
Base Product Number MC33
Standard Package 409 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747328-MC33MR2001VVK
Ultra Librarian 3D Model Ultra Librarian MC33MR2001VVK CAD Model

Description

Product Overview: MC33MR2001VVK from NXP Semiconductors

The MC33MR2001VVK is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by NXP Semiconductors. This high-performance PMIC is engineered to cater to the demanding requirements of automotive applications, providing reliable and efficient power supply solutions.

Key Features

  • Advanced Voltage Regulation: The MC33MR2001VVK features sophisticated voltage regulation technology, ensuring stable power delivery to sensitive automotive electronics.
  • Robust Protection Mechanisms: It is equipped with multiple protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, to safeguard against potential damage from electrical anomalies.
  • High-Efficiency Operation: This PMIC is optimized for high efficiency, which is critical for reducing power loss and improving the overall performance of automotive systems.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for use in various automotive electrical environments.
  • Compact Design: The MC33MR2001VVK comes in a compact package, which is essential for space-constrained automotive applications.
    • Applications

      The MC33MR2001VVK is ideal for a variety of automotive applications, including:

      • Infotainment Systems
      • Advanced Driver Assistance Systems (ADAS)
      • Body Control Modules
      • Instrument Clusters
      • Telematics

      Technical Specifications

      The technical specifications for the MC33MR2001VVK PMIC include:

      • Operating Temperature Range: -40°C to +125°C
      • Package Type: VVK
      • Highly Integrated Solution for Reduced Component Count
      • Compliant with Automotive Industry Standards

      Conclusion

      With its robust design, advanced features, and adherence to stringent automotive standards, the MC33MR2001VVK from NXP Semiconductors is an excellent choice for designers looking to enhance the power management capabilities of their automotive electronics. Its reliability and versatility make it a valuable component in the development of modern vehicles that require stable and efficient power supply systems.

You May Also Be Interested in

Crystek Corporation
VCO 85MHZ 0.5-10V 12.7X12.7MM
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 8.8-9.8 GHZ, TAP
Need more? Email Us
NXP / Nexperia
VCO 77GHZ 6MM X 6MM
Lowest to $8.7410
Crystek Corporation
VCO 1500MHZ 1-20V 12.7X12.7MM
Need more? Email Us
MACOM Technology Solutions
VCO 12.675GHZ 1.5V-12.5V 5MMX5MM
Need more? Email Us
Crystek Corporation
VCO 910MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,8.4-9.25 GHZ,5MMPQFN-
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,13.4-14.4 GHZ,5MMP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 6.1-7.0 GHZ, TAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7410 $61.1870
17+ $7.1714 $121.9138
25+ $6.9473 $173.6825
35+ $6.7233 $235.3155
45+ $6.4992 $292.4640
60+ $5.8270 $349.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess