Products specifications

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 950mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 100V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1035137-DSA60C100PB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSA60C100PB CAD Model

Description

The IXYS 1035137-DSA60C100PB is a through-hole mounted Schottky diode that has a voltage rating of 100V and a forward voltage of 950mV @ 30A.

  • Mounting Type: Through-Hole
  • Voltage Rating: 100V
  • Forward Voltage: 950mV @ 30A
  • Current Rating: 30A
  • Reverse Leakage Current: 500μA @ 100V
  • Operating Temperature Range: -55°C to 175°C
  • Case/Package: TO-220AB
  • Recovery Speed: Fast, 200mA (Io)

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO262
Need more? Email Us
ECAD model for MBR20100CT-1
Rohm Semiconductor
DIODE (RECTIFIER FRD) 150V-VR 40 / Diode Array 1 Pair Common Cathode 150 V 40A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Lowest to $1.9593
ECAD model for RB238NS150FHTL
Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $3.5130
ECAD model for VS-MUR1620CT-M3
ON Semiconductor
DIODE ARRAY GP 200V 3A DPAK / Diode Array 1 Pair Common Cathode 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Lowest to $10.7886
ECAD model for SSRD8620CTT4G
Vishay
DIODE ARRAY SCHOTTKY 35V TO220AB / Diode Array 1 Pair Common Cathode 35 V 30A Through Hole TO-220-3
Need more? Email Us
ECAD model for VS-25CTQ035PBF
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Lowest to $22.0653
ECAD model for MD120C08D1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F5 10
Lowest to $21.2722
ECAD model for MF100K06F5
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D2 16
Lowest to $30.2242
ECAD model for MD165C18D2
STMicroelectronics
DIODE ARRAY 45V 20A D2PAK
Need more? Email Us
ECAD model for FERD40U45CG-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6505 $66.2625
60+ $2.1747 $130.4820
93+ $2.1067 $195.9231
127+ $2.0387 $258.9149
165+ $1.9709 $325.1985
220+ $1.7670 $388.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,600 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention