EN
  • EN
  • DE

MC10H334L

Part No MC10H334L
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description QUAD TRANSMITTER/RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 33 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634623-MC10H334L
Ultra Librarian 3D Model Ultra Librarian MC10H334L CAD Model

Description

The MC10H334L is a high-performance integrated circuit brought to you by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This particular product is part of the 10H series of high-speed logic gates, designed to operate with exceptional precision and speed, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High-Speed Performance: The MC10H334L is built for speed, with the ability to handle fast switching operations, which is critical for high-frequency applications.
  • MECL 10H Technology: Utilizing ON Semiconductor's proprietary MECL 10H technology, this device ensures low power dissipation combined with high toggle frequency and symmetrical output rise and fall times.
  • Versatile Power Supply: It operates over a wide range of supply voltages, from -4.2V to -5.7V, providing flexibility in various power environments.
  • Temperature Range: The MC10H334L is designed to perform reliably over an extended temperature range, making it suitable for industrial applications.
  • Logic Conversion: This device is capable of converting TTL logic levels to MECL 10H levels, thus facilitating the integration between TTL and MECL systems.

Applications

The MC10H334L is a versatile component that can be employed in a multitude of applications such as:

  • High-speed digital systems
  • Communication infrastructure
  • Signal processing
  • Computer networking
  • Aerospace and defense electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H334L is no exception, and it adheres to strict quality control standards to ensure that it meets the robustness and reliability required for professional and industrial applications.

Conclusion

In conclusion, the MC10H334L from ON Semiconductor is a testament to the company's dedication to providing advanced electronic components that push the boundaries of speed and efficiency. Whether you're designing a high-speed communication system or a sophisticated signal processing unit, the MC10H334L is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1416 $65.7080
11+ $10.7831 $118.6141
17+ $10.4458 $177.5786
23+ $10.1086 $232.4978
30+ $9.7713 $293.1390
40+ $8.7607 $350.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess