Overview of ATMEGA48-20AU
The ATMEGA48-20AU is a high-performance, low-power 8-bit AVR microcontroller. It offers a rich set of features making it suitable for various applications demanding efficient power management and quick processing.
Features and Benefits
- CPU Speed: 20 MHz
- Flash Memory: 4KB
- SRAM: 512 Bytes
- EEPROM: 256 Bytes
- Temperature Range: -40°C to 85°C
- Package: 32-TQFP
These features make the ATMEGA48-20AU a versatile choice for developers looking to design battery-operated devices or compact solutions.
Applications
- Embedded Systems
- Smart Home Devices
- IoT Solutions
- Industrial Automation
- Consumer Electronics
This microcontroller's efficient performance and flexible interfaces support rapid prototyping and development of electronic projects.