EN
  • EN
  • DE

AM3715CBC100

Part No AM3715CBC100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara ARM Microprocessors | IC MPU SITARA 1.0GHZ 515FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Temperature Range - Operating 0°C ~ 90°C
Manufacturer Package 515-VFBGA, FCBGA
Supplier Device Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Part Number AM3715
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1144044-AM3715CBC100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM3715CBC100 CAD Model

Description

The Texas Instruments AM3715CBC100 is a high-performance ARM Cortex-A8 microprocessor designed for a wide range of industrial, consumer, and automotive applications. This advanced system on chip (SoC) integrates a rich set of peripherals and interfaces, offering an optimal balance of power efficiency, performance, and cost, making it an ideal choice for developers and manufacturers alike.

Key Features:

  • High-Performance ARM Cortex-A8 Core: At the heart of the AM3715CBC100 lies a powerful ARM Cortex-A8 core, running at a clock speed of up to 1 GHz. This provides the computational horsepower necessary for demanding applications such as multimedia processing, navigation, and industrial control systems.
  • Advanced Graphics Acceleration: The device includes a POWERVR™ SGX Graphics Accelerator, which supports OpenGL ES 2.0, providing rich 2D/3D graphics for an enhanced user interface and immersive application experience.
  • Comprehensive Peripherals: With a wide array of integrated peripherals, including USB OTG, MMC/SD/SDIO, UARTs, SPI, I2C, and more, the AM3715CBC100 offers extensive connectivity options for various external devices and systems.
  • Low Power Consumption: Designed with Texas Instruments' SmartReflex™ power management technologies, the processor ensures efficient power usage, contributing to longer battery life and reduced thermal footprint in portable and battery-powered applications.
  • Multiple Package Options: The AM3715CBC100 is available in a 12mm x 12mm, 0.65mm pitch, 423-ball BGA package, providing a compact form factor for space-constrained applications.

Applications:

The AM3715CBC100 is highly versatile and can be utilized in a variety of applications, including:

  • Portable Data Terminals
  • Medical Instruments
  • Navigation Systems
  • Industrial Automation
  • Interactive Point-of-Sale Devices
  • Automotive Infotainment

With its robust feature set and flexible capabilities, the Texas Instruments AM3715CBC100 is a solid choice for developers looking to create sophisticated and efficient embedded systems. Its integration of cutting-edge technology and support for a broad range of operating systems, such as Linux and Android, further ensures its adaptability to meet the specific needs of diverse applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3092 $56.6184
5+ $23.2280 $116.1400
7+ $22.5022 $157.5154
10+ $21.7763 $217.7630
12+ $21.0504 $252.6048
16+ $18.8728 $301.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess