EN
  • EN
  • DE

86716022A

Part No 86716022A
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description MOSFET  /  Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay Siliconix
Package Bulk
Product Status Obsolete
Base Product Number 867160
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 25
Win Source Part Number 1211258-86716022A
Ultra Librarian 3D Model Ultra Librarian 86716022A CAD Model

Description

The Vishay Siliconix 86716022A is an integrated circuit (IC) belonging to the category of analog switches, multiplexers, and demultiplexers.

  • Package: Bulk
  • Standard Package: 25
  • Switch Circuit: No
  • On-State Resistance: Unspecified
  • -3dB Bandwidth: Unspecified
  • Charge Injection: Unspecified
  • Current Leakage: Unspecified
  • Crosstalk: Unspecified
  • Channel-to-Channel Matching (ΔRon): Unspecified
  • Voltage Supply, Single (V+): Unspecified
  • Voltage Supply, Dual (V±): Unspecified
  • Switch Time: Unspecified
  • Channel Capacitance (CS(off), CD(off)): Unspecified
  • Multiplexer/Demultiplexer Circuit: Unspecified
  • Supplier Device Package: Unspecified
  • Package/Case: Unspecified
  • Temperature Range of Operation: Unspecified
  • ECCN: Obsolete
  • RoHS Compliant: Non-compliant

You May Also Be Interested in

Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess