EN
  • EN
  • DE

STR750-SK/KEIL

Part No STR750-SK/KEIL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Utilized IC / Part STR7xx, STR91x
Mounting Type Fixed
Contents Board(s), Cable(s), ULINK™ Programmer
Base Product Number STR750
Other Names 497-5753,STR750SKKEIL,-497-5753
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283931-STR750-SK/KEIL
Ultra Librarian 3D Model Ultra Librarian STR750-SK/KEIL CAD Model

Description

STMicroelectronics STR750-SK/KEIL Starter Kit

The STR750-SK/KEIL is an advanced starter kit from STMicroelectronics, designed to provide developers with a comprehensive platform for developing and prototyping applications using the STR7 family of microcontrollers. This starter kit is particularly tailored for projects that require high-performance ARM7TDMI-S core at a clock speed of up to 60 MHz, combined with a rich set of peripherals and an extensive range of connectivity options.

The kit includes a feature-rich evaluation board that integrates the STR750 microcontroller, which boasts 256 KB of Flash memory and 64 KB of RAM, making it suitable for a wide array of applications, from industrial control to medical systems. The evaluation board comes equipped with a variety of peripherals such as USB, CAN, and serial interfaces, as well as an embedded ST-LINK debugger/programmer for convenient, out-of-the-box development.

One of the key highlights of the STR750-SK/KEIL starter kit is its seamless integration with the Keil MDK-ARM software development environment. This professional toolchain provides developers with a powerful suite of features like advanced editor, project management, and comprehensive debugging capabilities. The inclusion of the Keil μVision IDE simplifies the development process, allowing for efficient code writing, compiling, and testing.

The starter kit not only serves as a development platform but also as a learning tool, with extensive documentation and examples that help ease the learning curve for new users. The provided sample code and pre-configured projects can jump-start the development process, enabling users to focus on application-specific features rather than low-level setup.

In summary, the STR750-SK/KEIL from STMicroelectronics is an ideal solution for developers looking to leverage the power and flexibility of the STR7 microcontroller series. Whether it's for rapid prototyping or for educational purposes, this starter kit delivers a robust platform that can meet the demands of a diverse range of embedded system applications.

You May Also Be Interested in

Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess