EN
  • EN
  • DE

XTR104BP

Part No XTR104BP
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC CURRENT TRANSMITTER 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Current Transmitter
Input Type Differential
Current - Supply 20 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number XTR104
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 939893-XTR104BP
Ultra Librarian 3D Model Ultra Librarian XTR104BP CAD Model

Description

The XTR104BP is a high-precision, two-wire transmitter from Texas Instruments, designed to convert a variety of input signals into a proportional 4-20mA output. It is a versatile device that can be used with a wide range of sensors and transducers, making it an essential component in industrial control systems.

Key Features

  • Input Flexibility: The XTR104BP accepts input from RTDs, thermocouples, millivolt sources, and resistance sources, providing a broad range of compatibility with various sensors.
  • Integrated Linearization: The device includes onboard linearization circuits for RTD and thermocouple inputs, ensuring accurate and consistent signal processing.
  • Low Offset Error: With a low offset error, the XTR104BP guarantees high precision in signal transmission, which is critical for process control applications.
  • Built-in Excitation Current Sources: Two precision current sources (100μA and 800μA) are available for sensor excitation, eliminating the need for external components.
  • High Output Drive Capability: The XTR104BP can drive up to 1200Ω loads, making it suitable for long cable runs without signal degradation.
  • Wide Supply Voltage Range: Operating from a 7.5V to 36V supply, the XTR104BP is adaptable to various power environments.
  • Robust Construction: Encased in a 14-pin plastic DIP, the XTR104BP is designed for durability and reliability in harsh industrial settings.

Applications

The XTR104BP is ideal for a variety of applications where accurate and reliable signal transmission is paramount. Common use cases include:

  • Process control instrumentation
  • Temperature control systems
  • Factory automation
  • Data acquisition systems
  • Industrial control loops

With its combination of flexibility, precision, and durability, the XTR104BP from Texas Instruments is a top choice for professionals seeking to enhance the performance and reliability of their industrial systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Allegro MicroSystems, LLC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess