EN
  • EN
  • DE

74HCT4017N

Part No 74HCT4017N
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description Johnson decade counter with 10 decoded outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132203-74HCT4017N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4017N CAD Model

Description

Product Overview: 74HCT4017N by NXP Semiconductors

The 74HCT4017N is a high-performance integrated circuit from NXP Semiconductors, designed to deliver precise and reliable functionality in digital applications. It is a part of the 74HCT series, which is compatible with TTL levels and known for its robustness and versatility. This particular IC is a decade counter/divider with 10 decoded outputs, making it an excellent choice for counting applications, frequency division, and as a building block in various digital circuits.

Key Features

  • Logic Family: The device belongs to the High-speed CMOS Logic family, ensuring compatibility with TTL signal levels while offering the advantages of CMOS technology, such as low power consumption and high noise immunity.
  • Decade Counter/Divider: With 10 fully decoded outputs, the 74HCT4017N can count from 0 to 9 in a sequential manner, making it ideal for simple counting operations and frequency division tasks.
  • Output Capability: The IC has standard output drive capabilities, which allows for direct interfacing with other logic families and the ability to drive multiple loads without additional buffering.
  • Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 5.5V, providing stable performance in a variety of power environments.
  • Clock Frequency: The device supports a high clock frequency, enabling fast counting operations suitable for high-speed digital systems.
  • Master Reset: A master reset function is included to reset the counter to its zero state, enhancing the flexibility and control within the user's application.

Applications

The 74HCT4017N is widely used in digital electronics for applications requiring counting and division operations. It is suitable for:

  • LED sequencing and display control
  • Frequency division and timing circuits
  • Serial-to-parallel data conversion
  • Event counting
  • Programmable dividers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HCT4017N is no exception. It is manufactured to meet strict industry standards, ensuring consistent performance and durability for critical applications. The device is available in a standard 16-pin DIP package, making it easy to integrate into a wide range of electronic assemblies.

For engineers and designers looking for a reliable and efficient solution for their digital counting needs, the 74HCT4017N by NXP Semiconductors is an excellent choice, backed by the reputation of one of the leading semiconductor manufacturers in the industry.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess