EN
  • EN
  • DE

74HC4059N

Part No 74HC4059N
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description Programmable divide-by-n counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131816-74HC4059N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4059N CAD Model

Description

Product Overview: 74HC4059N by NXP Semiconductors

The 74HC4059N is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This integrated circuit is part of the 74HC (High-speed CMOS) family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Programmable Divider: The 74HC4059N is a programmable divide-by-n counter that offers a wide range of division factors, from 3 to 15,999. This flexibility makes it ideal for a variety of applications that require precise frequency division.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, this device provides low power consumption while maintaining high-speed operation, ensuring efficiency in your circuit designs.
  • Wide Operating Voltage: It operates over a wide voltage range of 2 V to 6 V, accommodating various levels of power supplies and enabling use in a diverse array of electronic systems.
  • High Noise Immunity: The 74HC4059N boasts a high noise immunity characteristic of CMOS devices, making it less susceptible to interference and more reliable in noisy environments.
  • Output Frequency Range: With the capability to handle clock frequencies up to 28 MHz, it is suitable for high-speed operations in digital systems.

Applications

The 74HC4059N is versatile and can be used in a variety of applications, including:

  • Frequency division and clock generation
  • Time-delay circuits
  • Counter and timer functions in microprocessor systems
  • Sequential logic operations
  • Waveform generation

Package and Quality

The device is available in a 16-pin DIP (Dual In-line Package) which is suitable for through-hole mounting, making it easy to integrate into your PCB designs. NXP's commitment to quality ensures that the 74HC4059N meets strict industry standards for performance and reliability.

Whether you're designing consumer electronics, industrial control systems, or sophisticated communication devices, the 74HC4059N by NXP Semiconductors is a reliable choice for your frequency division and timing needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess