EN
  • EN
  • DE

MC74HC4060AN

Part No MC74HC4060AN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 14-Stage Binary Ripple Counter With Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219548-MC74HC4060AN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4060AN CAD Model

Description

ON Semiconductor MC74HC4060AN Integrated Circuit

The MC74HC4060AN from ON Semiconductor is a versatile and high-performance integrated circuit that belongs to the family of CMOS counters. This 14-stage binary ripple counter features an on-chip oscillator which can be configured by the user through external RC components. With its advanced silicon-gate CMOS technology, the MC74HC4060AN offers a robust solution for frequency division and timer applications across a wide range of industries.

Key to the MC74HC4060AN's functionality is its ability to interface directly with the MOS, TTL, and CMOS logic families, thanks to its standardized symmetrical output characteristics. The device operates over a voltage range of 2V to 6V, making it suitable for battery-operated devices and other low-power applications. It also boasts low power consumption, with a typical quiescent current of only 1µA, further enhancing its suitability for portable electronics.

The MC74HC4060AN's oscillator configuration allows for a high degree of flexibility. Users can employ a variety of external resistors and capacitors to set the desired oscillation frequency, which, in turn, determines the overall timing and counting sequences. This makes the device highly adaptable to custom specifications and timing requirements.

With its 16-pin DIP (Dual In-line Package), the MC74HC4060AN is easy to integrate into a wide range of electronic circuits. The counter advances on the negative-going edge of the oscillator's Q output, ensuring precise timing and control. Additional features include an automatic reset function that initializes the counter to a pre-set value for consistent operation.

The MC74HC4060AN is ideal for applications requiring timing delays, frequency division, or counter operations. It finds use in various products, including consumer electronics, automotive systems, industrial timers, and sequential control devices. Its reliability and ON Semiconductor's commitment to quality make the MC74HC4060AN a trusted component for designers and engineers looking for a high-performance counting solution.

Overall, the ON Semiconductor MC74HC4060AN is a critical component for designers seeking a reliable and flexible counting and timing solution, backed by the quality and performance that ON Semiconductor is known for.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess