EN
  • EN
  • DE

SN74LV393ADBRG4

Part No SN74LV393ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DUAL 4-BIT BINARY COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255270-SN74LV393ADBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV393ADBRG4 CAD Model

Description

SN74LV393ADBRG4 Dual Binary Counter from Texas Instruments

The SN74LV393ADBRG4 is a high-performance, dual 4-bit binary counter integrated circuit manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 'LV' family, which signifies its low-voltage operation, making it suitable for a wide range of applications that require efficient power consumption without sacrificing performance.

Constructed using advanced CMOS technology, the SN74LV393ADBRG4 offers robust features that make it ideal for use in telecommunications, computing, and consumer electronics, as well as industrial applications where counting operations are essential. Each counter features a separate clock input (CLK) and reset input (CLR) for independent operation, providing designers with flexibility in their control logic schemes.

The device operates over a supply voltage range of 2 V to 5.5 V, which allows it to be used in systems that have varying power supply requirements. This feature is particularly beneficial in battery-operated devices where power levels can fluctuate over time. Additionally, the SN74LV393ADBRG4 is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

The counters are fully synchronous, which means that outputs change coincident with each other on the positive-going transitions of the clock inputs. The synchronous design allows for higher counting speeds without the risk of propagation delays that can affect asynchronous counters. Furthermore, the clear function is asynchronous, which means it can be initiated regardless of the clock input and does not require a clock transition, providing immediate reset capability.

The SN74LV393ADBRG4 is available in a DB (SSOP) package, which is designed for space-saving on printed circuit boards, making it an excellent choice for compact electronic assemblies. The device's small footprint, combined with its low power consumption and high speed, makes it an extremely versatile component for designing efficient and reliable digital systems.

Whether you are designing a new system or upgrading an existing one, the SN74LV393ADBRG4 from Texas Instruments is a reliable and cost-effective choice for your binary counting needs.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess