EN
  • EN
  • DE

MC10E1651FNG

Part No MC10E1651FNG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description 5V, -5V Dual ECL Output Comparator with Latch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series MOSAIC III
Packaging Tube
Type with Latch
Number of Elements 2
Output Type Differential, ECL
Current - Output (Typ) 100mA
Maximum Quiescent Current 50mA
Propagation Delay (Maximum) 1.075ns
Hysteresis 27mV
Operating Temperature Range 0°C ~ 85°C
Package 20-LCC (J-Lead)
Mounting SMD
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1217092-MC10E1651FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10E1651
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10E1651FNG CAD Model

Description

ON Semiconductor MC10E1651FNG: A High-Performance 5-Bit 2:1 Multiplexer

The MC10E1651FNG is a cutting-edge 5-bit 2:1 multiplexer designed and manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This high-speed multiplexer is specifically engineered for applications where fast switching and signal integrity are of paramount importance.

Constructed with ECL (Emitter Coupled Logic) technology, the MC10E1651FNG delivers exceptional performance that is well-suited for telecommunication systems, high-speed data acquisition, and automated test equipment. The device operates over a wide voltage range, ensuring compatibility with various logic levels and providing designers with a flexible and versatile component for their digital systems.

Key Features of the MC10E1651FNG

  • High-Speed Operation: The device is capable of handling fast data rates, which is essential for modern high-speed digital applications.
  • Low Power Consumption: Despite its performance capabilities, the MC10E1651FNG is designed to consume minimal power, contributing to energy-efficient system designs.
  • Differential ECL Inputs and Outputs: Differential inputs and outputs ensure reduced noise and improved signal integrity, which is critical for maintaining data fidelity in noisy environments.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying power supply design and board layout.
  • AS/NZS Compliant: The MC10E1651FNG is compliant with the Australian and New Zealand standards, ensuring reliability and safety in applicable markets.

Applications

The versatility of the MC10E1651FNG makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • High-speed communication systems
  • Data processing and storage networks
  • Automated test equipment
  • Signal routing and data multiplexing tasks

ON Semiconductor's MC10E1651FNG is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint that is beneficial for space-constrained applications. Its robust design ensures reliable operation even under harsh conditions, making it a trusted component for mission-critical systems.

Whether you're designing a complex communication infrastructure or a sophisticated data processing unit, the MC10E1651FNG from ON Semiconductor is a multiplexer that can meet the demands of your high-speed digital applications with efficiency and reliability.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess