EN
  • EN
  • DE

M29DW641F-60N6

Part No M29DW641F-60N6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829081-M29DW641F-60N6
Ultra Librarian 3D Model Ultra Librarian M29DW641F-60N6 CAD Model

Description

STMicroelectronics M29DW641F-60N6 Flash Memory

The M29DW641F-60N6 is a high-performance 64Mbit (64Mb) non-volatile flash memory module from STMicroelectronics, a leader in the semiconductor industry. This memory device is expertly crafted to meet the rigorous demands of a wide range of applications, including embedded systems, automotive electronics, and telecommunications equipment.

With a 48-ball FBGA package, the M29DW641F-60N6 provides a compact footprint for space-constrained designs. It operates with a supply voltage range of 2.7V to 3.6V, which makes it suitable for low-power applications. The memory is organized as either 4M x16 or 8M x8, providing flexibility for various system architectures and bus widths.

One of the standout features of the M29DW641F-60N6 is its access time of 60ns, which ensures swift read operations, thereby enhancing the overall performance of systems that incorporate this memory. Additionally, the device supports a page read mode, allowing for even faster read operations within the same page, which can be particularly beneficial for code shadowing or rapid data access scenarios.

The M29DW641F-60N6 is designed with a high level of reliability and endurance in mind. It includes a sector protection feature to prevent accidental data corruption and provides a sector erase capability, which allows for efficient memory management and updates. The device also supports a common flash interface (CFI), which simplifies the integration process and ensures compatibility with a wide range of microcontrollers and processors.

For programming and erasure, the M29DW641F-60N6 utilizes a state-of-the-art algorithm that ensures data integrity and prolongs the lifespan of the memory. In addition, the device features a boot block architecture, which is ideal for systems that require secure and reliable storage for boot code or critical firmware.

In summary, the M29DW641F-60N6 from STMicroelectronics is a versatile, high-speed flash memory component that offers robust features for secure data storage and efficient operation, making it an excellent choice for designers looking to enhance their electronic products with reliable and flexible memory solutions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess