EN
  • EN
  • DE

NM27C020Q-150

Part No NM27C020Q-150
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338162-NM27C020Q-150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C020Q-150 CAD Model

Description

The NM27C020Q-150 is a high-performance non-volatile memory chip developed by Texas Instruments, a renowned global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.

  • Description: This product is a 2M (256K x 8) CMOS EPROM that provides a storage capacity of 2 megabits, with an access time of 150 nanoseconds.
  • Technology: The NM27C020Q-150 is designed with advanced CMOS technology to deliver high speed, high reliability, and low power consumption.
  • Applications: This makes it an ideal choice for a variety of applications including telecommunications, industrial control, and automotive systems.
  • Power Supply: It operates with a power supply of 5V, which ensures efficient performance.
  • Mode: The NM27C020Q-150 is equipped with a static standby mode which significantly reduces power consumption when not in active use.
  • Feature: The chip also has a rapid programming algorithm that significantly reduces the overall time required for programming.
  • Security: The chip also comes with a programmable security code that protects the data stored in the chip from unauthorized access.
  • Package: The NM27C020Q-150 is packaged in a 32-pin plastic DIP which makes it easy to handle and install.
  • Operating Temperature: It is designed with a wide operating temperature range, making it suitable for use in a variety of environmental conditions.
  • Reliability: In terms of quality and reliability, Texas Instruments is a trusted name in the industry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess