Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Differential
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage - Operating ±4.5 V to 6.5 V
Voltage - Input Offset (Max) 5mV
Current - Input Bias (Max) 20μA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 32mA
Propagation Delay (Max) 130ns
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 082740-LM360N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM360N CAD Model

Description

The LM360N from Texas Instruments is a high-speed differential comparator, designed to provide exceptional speed and performance in a wide range of applications.

  • Supply Voltage Range: 5V to 15V
  • Input Offset Voltage: 3mV
  • Response Time: 16ns
  • Input Range: Differential input range that includes the negative power supply
  • Function: Latch function
  • Package: 8-pin DIP package
  • Operating Temperature Range: -25°C to 85°C

You May Also Be Interested in

Texas Instruments
IC COMP CMOS OPEN DRAIN 14TSSOP
Lowest to $7.4745
ECAD model for TLV3404IPWR
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L
Texas Instruments
IC COMP HEX WINDOW W/REF 24WQFN
Lowest to $4.1657
ECAD model for LMV7231SQX/NOPB
Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-E/P
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $9.3148
ECAD model for MAX991ESA+
Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8656 $56.2640
160+ $0.7103 $113.6480
245+ $0.6881 $168.5845
340+ $0.6660 $226.4400
435+ $0.6438 $280.0530
585+ $0.5771 $337.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,460 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention