EN
  • EN
  • DE

MC100H680FNG

Part No MC100H680FNG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 4-Bit Differential ECL Bus to TTL Bus Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100H
Packaging Tube
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal ECL
Output Signal TTL
Output Type Differential, Single-Ended
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1216825-MC100H680FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Family Name MC100H680
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC100H680FNG CAD Model

Description

ON Semiconductor MC100H680FNG: A High-Performance Digital Logic Converter

The MC100H680FNG is a state-of-the-art digital logic converter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, which is renowned for its high-speed and low-power consumption. The MC100H680FNG is engineered to meet the rigorous demands of high-speed data communication and signal processing applications.

Key Features

  • Technology: The device is built on advanced bipolar technology, ensuring fast propagation delay and high reliability.
  • Versatility: It is a 9-bit universal bus transceiver which can operate as a receiver or driver for bus-oriented applications.
  • High Speed: The MC100H680FNG boasts a maximum frequency of 1GHz, making it suitable for high-frequency operations.
  • Low Power Consumption: Despite its high-speed capabilities, it is designed for low power dissipation.
  • Functionality: It includes a latch enable (LEN) and a clear (CLR) input for added functionality and control.
  • Package: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, it is suitable for surface mounting and provides good thermal performance.

Applications

The MC100H680FNG is ideal for various applications that require high-speed logic conversion and interfacing, such as:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • High-frequency signal processing
  • Networking and data communication

Quality and Reliability

ON Semiconductor is committed to delivering products with the highest standards of quality and reliability. The MC100H680FNG has undergone rigorous testing to ensure it meets these standards, making it a trusted choice for engineers and designers looking for a reliable digital logic converter.

In conclusion, the MC100H680FNG from ON Semiconductor is a robust and versatile digital logic converter that offers high-speed performance with low power consumption. Its wide range of applications and adherence to quality make it an excellent choice for any high-speed digital logic conversion needs.

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess