EN
  • EN
  • DE

SUB85N02-06

Part No SUB85N02-06
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 20-V (D-S), 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262440-SUB85N02-06
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUB85N02-06 CAD Model

Description

The SUB85N02-06 is an N-Channel power MOSFET manufactured by Vishay. It's designed for high-efficiency switching applications, offering low on-resistance (Rds(on)) and fast switching speeds. This MOSFET is suitable for a variety of power management and motor control applications.

Applications:

  • DC-DC Converters: Synchronous rectification in buck, boost, and flyback converters.
  • Motor Control: Brushless DC (BLDC) motor drives and servo systems.
  • Power Inverters: Solar inverters, UPS systems, and AC-DC power supplies.
  • Load Switching: Solid-state relays and power distribution systems.
  • Battery Management Systems: Battery charging and discharging circuits.

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses for high efficiency.
  • Fast Switching Speed: Reduces switching losses for improved efficiency at high frequencies.
  • Low Gate Charge (Qg): Minimizes gate drive power requirements.
  • Avalanche Rated: Can withstand transient voltage spikes without damage.
  • Lead-Free Package: RoHS compliant and environmentally friendly.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits:

  • High Efficiency: Low Rds(on) and fast switching speed minimize power losses.
  • Reduced Heat Dissipation: Efficient operation reduces the need for bulky heat sinks.
  • Improved System Performance: Fast switching speed allows for higher operating frequencies and improved transient response.
  • Enhanced Reliability: Avalanche rating provides protection against voltage transients.
  • Simplified Design: Standard MOSFET characteristics simplify circuit design.

Additional Details:

The SUB85N02-06 typically operates with a gate-source voltage (Vgs) to control the drain current. Detailed specifications regarding voltage ratings (Vds, Vgs), current rating (Id), on-resistance (Rds(on)), and thermal resistance can be found in the Vishay datasheet for this part. The datasheet also includes safe operating area (SOA) graphs and application notes for optimal performance and reliability. Proper gate drive circuitry is essential for achieving fast switching speeds and minimizing losses. Adequate heat sinking may be required depending on the application and operating conditions.

You May Also Be Interested in

Spansion
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Samsung
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess