EN
  • EN
  • DE

74HC30PW

Part No 74HC30PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131711-74HC30PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC30PW CAD Model

Description

Overview of 74HC30PW - 8-input NAND Gate by NXP

The 74HC30PW is a high-performance, 8-input NAND gate integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of the 74HC family, which is well-known for its high-speed CMOS technology. The 74HC30PW is packaged in a TSSOP14 (Thin Shrink Small Outline Package with 14 pins) that is both space-saving and suitable for high-density mounting on printed circuit boards (PCBs).

Key Features

  • Logic Type: The 74HC30PW is an 8-input NAND gate, which is a fundamental building block in digital electronics. It performs the NAND logical operation on eight inputs, providing a single output.
  • Supply Voltage Range: The IC operates on a wide supply voltage range from 2.0V to 6.0V, making it compatible with a variety of logic levels and suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • High-Speed Performance: The 74HC30PW offers high-speed performance with a typical propagation delay (tpd) that ensures swift response times, essential for high-speed digital circuits.
  • Low Power Consumption: It has a low power consumption characteristic of CMOS technology, which makes it ideal for battery-operated devices and power-sensitive applications.
  • Output Drive Capability: The IC can drive up to 5.2 mA at the output, which is sufficient for driving multiple loads in a circuit without the need for additional buffering.
  • Temperature Range: The operating temperature range of the device is from -40°C to +125°C, ensuring reliable operation in a wide range of environmental conditions.

Applications

The 74HC30PW is versatile and can be used in various applications, including:

  • Complex logic functions implementation
  • Signal processing
  • Computer logic
  • Control systems
  • Power management systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74HC30PW is no exception. It is produced under strict quality control standards and is designed to meet the reliability demands of the most critical electronic systems.

The 74HC30PW from NXP is an essential component for designers and engineers looking to build robust and efficient digital logic circuits. Its combination of high-speed operation, low power consumption, and compact form factor make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Genesys
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
STMicroelectronics
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess