EN
  • EN
  • DE

LT1490ACN8#PBF

Part No LT1490ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 8DIP / Op Amp Dual Micropower Amplifier R-R I/O ±22V/44V Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.07 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 150μV
Operating Supply Current 50μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2 V ~ 44 V, ±1 V ~ 22 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780497-LT1490ACN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1490A
Introduction Date March 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1490ACN8#PBF CAD Model

Description

Product Overview: LT1490ACN8#PBF

The LT1490ACN8#PBF is a high-quality operational amplifier (op-amp) developed by Linear Technology, a brand known for its precision electronic components. This particular op-amp is designed to offer a balance of performance and power efficiency, making it an ideal choice for a wide range of applications including industrial, automotive, and telecommunications systems.

Key Features

  • Dual Operational Amplifiers: The LT1490ACN8#PBF contains two independent op-amps in an 8-pin DIP (Dual In-line Package), providing flexibility for various circuit configurations.
  • Low Power Consumption: It is optimized for low voltage operation and conserves power with a supply current of just 50µA per amplifier, which is beneficial for battery-powered devices.
  • Rail-to-Rail Output: The op-amps provide rail-to-rail output swing, which maximizes the dynamic range, especially useful when working with low supply voltages.
  • Wide Input Common-Mode Range: The input common-mode range includes ground, making the device suitable for single-supply operations and simplifying its application in a multitude of circuit designs.
  • High Input Impedance: With a high input impedance, the LT1490ACN8#PBF ensures minimal loading on the input signal source.
  • Over-The-Temperature Performance: The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The LT1490ACN8#PBF is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Test Equipment
  • Sensor Amplifiers
  • Active Filters
  • Battery-Powered Systems
  • Data Acquisition Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1490ACN8#PBF meets stringent industry standards for reliability and performance. The product is available in a standard package that is RoHS compliant, ensuring that it meets current environmental regulations for electronic components.

In summary, the LT1490ACN8#PBF is a robust, low-power dual operational amplifier that offers excellent performance for a variety of electronic applications. Its combination of features makes it a go-to choice for engineers and designers looking for a reliable op-amp that doesn't compromise on power efficiency or functionality.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7789 $53.3670
70+ $1.4596 $102.1720
110+ $1.4140 $155.5400
150+ $1.3684 $205.2600
190+ $1.3228 $251.3320
255+ $1.1859 $302.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess