EN
  • EN
  • DE

MC100EP33MNR4

Part No MC100EP33MNR4
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 3.3V / 5V ECL ÷4 Divider | IC DIVIDER BY4 ECL CLK IN 8-DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Family Part Number 100EP33
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1216748-MC100EP33MNR4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP33MNR4 CAD Model

Description

The MC100EP33MNR4 is a high-performance, precision voltage-controlled oscillator (VCO) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of the ECLinPS MAX™ family and is optimized for high-speed applications that require a reliable and stable clock source.

Key Features

  • Frequency Range: The MC100EP33MNR4 offers a broad operating frequency range, making it suitable for a variety of applications that demand high-speed clock signals.
  • Differential ECL Outputs: This VCO features differential ECL outputs, providing improved noise immunity and signal integrity over single-ended outputs.
  • Power Supply: It operates with a single 3.3V power supply, which is advantageous for systems that require low power consumption.
  • Temperature Stability: The device is designed to maintain stable performance across a wide temperature range, ensuring consistent operation in varying environmental conditions.
  • Pb-Free and RoHS Compliant: In adherence to environmental standards, the MC100EP33MNR4 is both lead-free and RoHS compliant, minimizing the ecological footprint of electronic components.

Applications

The versatility of the MC100EP33MNR4 makes it ideal for a wide range of applications, including but not limited to:

  • High-speed communication systems
  • PLL circuits
  • Networking and data communication
  • Signal generation and processing
  • Test and measurement equipment

Product Specifications

Parameter Value
Package Type 16-Lead SOIC
Frequency Range Varies with VCO/VCXO
Supply Voltage (VCC) 3.3V ±5%
Operating Temperature -40°C to +85°C
Output Type Differential ECL

The MC100EP33MNR4 is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its robust design and flexible features make it a go-to choice for engineers and designers who require a dependable VCO for their high-speed applications.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess