EN
  • EN
  • DE

ICM7555IPA

Part No ICM7555IPA
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Standard Timer Single -20°C 85°C 8-Pin PDIP N / IC OSC SINGLE TIMER 500KHZ 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Operating Supply Voltage 2 V ~ 16.5 V
Operating Supply Current 30μA
Operating Temperature Range -20°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 787008-ICM7555IPA
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7555
Introduction Date November 01, 1992
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ICM7555IPA CAD Model

Description

Maxim Integrated ICM7555IPA General Purpose Timer

The ICM7555IPA from Maxim Integrated is a highly versatile, general-purpose timer IC that can operate in both monostable and astable modes. This device is an industry-standard CMOS timer offering significant improvements over the classic NE555 timer, with lower power consumption and a wider operating voltage range.

The ICM7555IPA is designed to be a direct replacement for the standard 555 series of timers, but with the added benefits of CMOS technology. This includes a reduced supply current, which makes it ideal for battery-powered applications. The device typically operates with a supply current of 60 microamperes, a stark contrast to the several milliamperes consumed by bipolar timers. Additionally, the operating voltage range of the ICM7555IPA is from 2V to 18V, providing designers with a broad range to work with, suitable for various applications.

This timer IC is capable of producing accurate time delays or oscillation, with the timing intervals adjustable from microseconds through to hours. In the monostable mode, it can produce a single time delay, while in astable mode, it can generate a stable oscillation for use as a clock pulse, with frequencies ranging from low kHz to MHz.

The ICM7555IPA is available in an 8-pin DIP (Dual In-line Package), making it easy to integrate into a wide variety of circuit boards. Its pinout is compatible with the standard 555 timer, ensuring that it can be used in existing designs without requiring significant changes. The device is also highly reliable, with a temperature range of -40°C to +85°C, ensuring consistent performance across a wide range of environmental conditions.

Whether you're designing simple timing circuits, pulse generation, sequential timing, time delay generation, or any application requiring a reliable and flexible timer, the ICM7555IPA from Maxim Integrated is an excellent choice that combines performance with low power consumption.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess