EN
  • EN
  • DE

MC100EP196FAR2

Part No MC100EP196FAR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description 3.3V ECL Programmable Delay Chip with FTUNE | IC DELAY LN 1024TAP PROG 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 2.36ns
Tap Increment 10ps
Available Total Delays 2.36ns ~ 12.258ns
Number of Independent Delays 1
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC100EP196
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 711112-MC100EP196FAR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP196FAR2 CAD Model

Description

ON Semiconductor MC100EP196FAR2: High-Performance ECL Programmable Delay Chip

The MC100EP196FAR2 is a cutting-edge, high-speed programmable delay chip designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a member of the 100EP family, which is renowned for its exceptional performance in Emitter Coupled Logic (ECL) technology. It provides designers with a versatile solution for managing timing delays in high-frequency clock distribution systems.

Key Features

  • Programmable Delay: This chip comes with a 1024-step programmable delay feature, allowing precise timing adjustments with a minimum incremental step size, ensuring that it can be finely tuned for a variety of applications.
  • High-Speed Operation: The device operates at a high frequency range, making it suitable for applications requiring fast signal processing and timing adjustments.
  • Low Voltage Differential Signaling (LVDS): The MC100EP196FAR2 supports LVDS I/O, which is ideal for high-speed data transmission with reduced power consumption and noise immunity.
  • Temperature Compensated: The delay of the device is temperature compensated, which means it maintains consistent performance across a wide range of operating temperatures.
  • Supply Voltage: It operates on a supply voltage of 3.3 V, which is typical for modern digital systems, ensuring easy integration into various designs.

Applications

The ON Semiconductor MC100EP196FAR2 is suitable for a variety of applications where precise timing control is essential. It is commonly used in:

  • High-speed clock distribution networks
  • Automated test equipment
  • Signal synchronization and skew adjustment
  • Communication systems
  • High-performance computing

Package and Quality

Encased in a compact 32-lead LQFP package, the MC100EP196FAR2 is designed for space-constrained environments while providing robust performance. ON Semiconductor's commitment to quality ensures that this device meets the stringent standards required for industrial and commercial applications.

Whether you're developing advanced computing systems or precision timing solutions, the MC100EP196FAR2 from ON Semiconductor offers the reliability and performance needed to keep your systems running at their best.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess