EN
  • EN
  • DE

MAX4004EUT

Part No MAX4004EUT
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 5% SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Current Monitor
Sensing Method High-Side
Accuracy ±5%
Voltage - Input 2.7V ~ 22V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX4004
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630725-MAX4004EUT
Ultra Librarian 3D Model Ultra Librarian MAX4004EUT CAD Model

Description

Maxim Integrated MAX4004EUT Precision, High-Side Current-Sense Amplifier

The MAX4004EUT from Maxim Integrated is a high-accuracy, low-cost, current-sense amplifier that is designed for a wide range of applications requiring precise current measurement. This high-side current-sense amplifier offers a unique combination of features that make it ideal for monitoring battery charge and discharge, as well as for managing power supplies in complex electronic systems.

With its tiny SOT23 package, the MAX4004EUT is not only space-efficient but also provides a low input voltage range of 1.7V to 5.5V, making it versatile for both portable and fixed power supply designs. The high-side current sensing allows for the measurement of the current flowing through a shunt resistor placed in the supply line, providing a safer and more efficient means of monitoring current without interfering with the ground path of the load.

The device is capable of sensing very small voltage drops across the shunt resistor, thanks to its high voltage gain (V/V) and low input offset voltage, which translates to the ability to detect low current levels with high precision. This precision is maintained over the entire operating temperature range, ensuring reliable performance in a variety of conditions.

Additional features of the MAX4004EUT include a fast response time, which is critical for overcurrent protection circuits and load-dump detection. The amplifier's output is directly proportional to the current through the shunt resistor, providing an analog voltage output that can be easily interfaced with analog-to-digital converters (ADCs) for further processing by microcontrollers or other digital systems.

Designed with safety in mind, the MAX4004EUT includes integrated fault protection against overvoltage conditions, ensuring the longevity and reliability of the device in the event of unexpected voltage spikes. This makes it an excellent choice for automotive applications, industrial control systems, and power management solutions where robustness is key.

Overall, the Maxim Integrated MAX4004EUT is a compact, efficient, and reliable solution for designers looking to incorporate precise current-sensing capabilities into their projects, without compromising on space or performance.

You May Also Be Interested in

Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9565 $51.4345
31+ $3.2464 $100.6384
48+ $3.1450 $150.9600
66+ $3.0435 $200.8710
85+ $2.9421 $250.0785
114+ $2.6377 $300.6978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess