EN
  • EN
  • DE

MC100E195FNG

Part No MC100E195FNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 128TAP PROG 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Number of Taps/Steps 128
Purpose Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns to 3.63ns
Number of Independent Delays 1
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 143769-MC100E195FNG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E195FNG CAD Model

Description

The MC100E195FNG is a state-of-the-art binary counter chip designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-speed synchronous counter is part of the 100E series, which is well-known for its robust performance and reliability in various applications. The device is specifically crafted to address the needs of high-frequency counting operations in digital systems.

Key Features

  • Technology: The MC100E195FNG is built on advanced ECL (Emitter Coupled Logic) technology, which ensures rapid switching times and high signal integrity, making it ideal for high-speed operations.
  • Functionality: As a 4-bit binary ripple counter, it can count up to 16 different states, which makes it suitable for a wide array of counting applications.
  • Package: Encased in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC100E195FNG is designed for a compact footprint and robust physical protection.
  • Performance: With a fully synchronous system design, the counter increases accuracy and reduces the risk of counting errors that are common in asynchronous systems.
  • Power Supply: The device operates at a nominal voltage of 5V, providing a balance between power efficiency and performance.
  • Temperature Range: Capable of operating within an industrial temperature range, this counter can withstand harsh environments and maintain its functionality.

Applications

The MC100E195FNG is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed digital systems
  • Frequency division
  • Time measurement and event counting
  • Process control systems
  • Communications equipment

Why Choose MC100E195FNG?

With ON Semiconductor's commitment to quality, the MC100E195FNG is a reliable choice for designers who require a high-speed binary counter. Its combination of speed, precision, and durability makes it an essential component for any digital system that demands accurate counting capabilities. Whether you're working on complex industrial machinery or sophisticated communication devices, the MC100E195FNG from ON Semiconductor is a component that won't let you down.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8UMAX
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0587 $63.4109
16+ $7.4324 $118.9184
25+ $7.2003 $180.0075
34+ $6.9681 $236.9154
43+ $6.7360 $289.6480
58+ $6.0395 $350.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess