EN
  • EN
  • DE

LTC6994HDCB-1#TRPBF

Part No LTC6994HDCB-1#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1μs ~ 33.6s
Number of Independent Delays 1
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Part Number Series LTC6994
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806008-LTC6994HDCB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994HDCB-1#TRPBF CAD Model

Description

The LTC6994HDCB-1#TRPBF is a versatile and precise delay block/debouncer component from Linear Technology, designed to provide users with a reliable timing solution in a compact package. This product is part of the TimerBlox series, which is known for its ease of use and minimal external components requirement.

Key Features

  • Adjustable Delay: The delay time can be set from 1µs up to 33.6 seconds, allowing for a wide range of timing applications.
  • Accuracy: Features a highly accurate delay, with an initial accuracy of ±5% and temperature stability of ±3.5ppm/°C.
  • Low Power Consumption: The device operates with a quiescent current of 55µA, making it suitable for battery-powered and portable applications.
  • Single Supply Operation: It can operate from a 2.25V to 5.5V supply voltage, accommodating a variety of power sources.
  • CMOS Output Driver: Capable of driving up to 20mA, this output driver allows direct interfacing with a wide range of components.
  • Fast Start-Up Time: The LTC6994HDCB-1#TRPBF boasts a start-up time of less than 500µs, contributing to its responsiveness.

Applications

The LTC6994HDCB-1#TRPBF is suitable for a multitude of applications including, but not limited to:

  • Switch debouncing
  • Temporary blocking of input signals
  • Creating a delay before enabling power to a load
  • Timing elements in sequential logic systems
  • Generating a delayed response in alarms and monitoring systems

Package and Quality

The device is offered in a compact 6-pin ThinSOT package, which is ideal for space-constrained applications. It also comes in tape and reel packaging, denoted by the #TRPBF suffix, suitable for automated assembly processes. Linear Technology ensures high-quality and reliability standards, making the LTC6994HDCB-1#TRPBF a trusted choice for precision timing solutions in industrial, automotive, and consumer electronics.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6818 $53.7726
16+ $6.3030 $100.8480
25+ $6.1061 $152.6525
34+ $5.9091 $200.9094
44+ $5.7121 $251.3324
59+ $5.1212 $302.1508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,306 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess