EN
  • EN
  • DE

LTC6994CS6-2#TRMPBF

Part No LTC6994CS6-2#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG TSOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1μs ~ 33.6s
Number of Independent Delays 1
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Part Number Series LTC6994
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805053-LTC6994CS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994CS6-2#TRMPBF CAD Model

Description

LTC6994CS6-2#TRMPBF - TimerBlox: Delay Block/Debouncer

The LTC6994CS6-2#TRMPBF is a versatile delay block/debouncer component from Linear Technology's TimerBlox series, designed to provide precise timing functions in a variety of electronic applications. This compact, silicon-based device is an ideal solution for generating a delayed output, controlling pulse widths, and debouncing noisy signals in digital circuits.

Key Features:

  • Adjustable Delay Time: The delay time can be set from 1μs to 33.6 seconds, allowing for a wide range of timing applications. This is achieved by an external resistor and the internal programmable divider.
  • High Accuracy: The device offers a highly accurate delay time with minimal temperature and voltage coefficient, resulting in stable and predictable timing across varying conditions.
  • Low Power Consumption: With its low power operation, the LTC6994CS6-2#TRMPBF is suitable for battery-powered and portable devices, ensuring efficient energy usage.
  • Simple Integration: Its small SOT-23 package makes it easy to integrate into existing designs without requiring significant PCB space.
  • Debouncing Capability: The LTC6994CS6-2#TRMPBF effectively filters out unwanted glitches and noise, providing a clean and stable signal output, which is critical in digital communication and control systems.
  • CMOS Output Driver: The output driver is CMOS compatible, offering a robust interface with other digital components.

Applications:

  • Switch debouncing
  • Pulse shaping
  • Time delay generation
  • Capacitive sensor interfacing
  • Window detectors
  • Sequential system control

The LTC6994CS6-2#TRMPBF is a highly reliable and accurate solution for timing-related functions in electronic systems. Its ease of use, coupled with Linear Technology's reputation for high-quality components, makes it an excellent choice for engineers and designers looking to enhance their projects with precise timing and control.

You May Also Be Interested in

ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $22.7015
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7633 $52.3963
26+ $3.9083 $101.6158
40+ $3.7862 $151.4480
55+ $3.6641 $201.5255
71+ $3.5419 $251.4749
95+ $3.1755 $301.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess