EN
  • EN
  • DE

LV8414CS-N-TE-L-H

Part No LV8414CS-N-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 2.5-5.5V 32WLPK / Quad H-Bridge Micro Step Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface I2C
Technology Bi-CMOS
Step Resolution 1, 1/2, 1/256
Applications Camera
Current - Output 400mA
Supply Voltage (V) 2.5V ~ 5.5V
Voltage - Load 2.5V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-UFBGA, WLCSP
Supplier Device Package 32-WLPK (2.47x2.47)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803451-LV8414CS-N-TE-L-H
Ultra Librarian 3D Model Ultra Librarian LV8414CS-N-TE-L-H CAD Model

Description

The LV8414CS-N-TE-L-H is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This high-performance product is specifically engineered to cater to the needs of modern, compact, and energy-efficient applications that require precise motor control.

Key Features

  • Motor Type Compatibility: The LV8414CS-N-TE-L-H is versatile and can be used to drive stepper motors, making it an ideal choice for a wide range of applications including office automation machines, home appliances, and gaming machines.
  • Operating Voltage Range: This IC operates over a broad voltage range, accommodating various design specifications and ensuring adaptability across different power supplies.
  • Output Current: It is capable of delivering a continuous output current, providing sufficient power for most small to medium-sized stepper motors.
  • Energy Efficiency: The device features low on-resistance, which reduces power dissipation and improves overall energy efficiency, making it an environmentally friendly option for power-sensitive designs.
  • Protection Circuits: ON Semiconductor has integrated multiple protection features into the LV8414CS-N-TE-L-H, including thermal shutdown, under-voltage lockout (UVLO), and over-current protection, ensuring the longevity and reliability of both the IC and the motor it controls.

Applications

The LV8414CS-N-TE-L-H is suitable for a variety of applications due to its compact size and efficient operation. It is commonly used in:

  • Office Automation Equipment (e.g., printers, scanners, copiers)
  • Consumer Electronics (e.g., cameras, gaming consoles)
  • Home Appliances (e.g., sewing machines, kitchen appliances)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LV8414CS-N-TE-L-H is no exception. This product is built to meet high standards, ensuring consistent performance and durability across its lifespan.

Environmental Compliance

The LV8414CS-N-TE-L-H complies with RoHS regulations, highlighting ON Semiconductor's dedication to reducing the environmental impact of its products and promoting sustainability in the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Sanken
Need more? Email Us
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Toshiba Semiconductor and Storage
Need more? Email Us
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8320 $59.4720
50+ $2.3238 $116.1900
77+ $2.2511 $173.3347
107+ $2.1785 $233.0995
138+ $2.1060 $290.6280
184+ $1.8880 $347.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess