Products specifications

Capacitance 330 pF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL
Applications General Purpose
Mounting Type Through Hole
Case / Package Radial
Size / Dimension 0.150" L x 0.100" W (3.81mm x 2.54mm)
Height - Seated (Max) 0.200" (5.08mm)
Lead Spacing 0.200" (5.08mm)
Lead Style Formed Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1517587-C317C331K1G5TA
Ultra Librarian 3D Model Ultra Librarian C317C331K1G5TA CAD Model

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 10000PF 50V X8R RADIAL
Need more? Email Us
ECAD model for AR215F103K4R
Taiyo Yuden
CAP CER 56PF 50V SL AXIAL / Cap Ceramic 56pF 50V SL 5% Axial 85°C Ammo
Need more? Email Us
ECAD model for UP050SL560J-A-B
Murata Electronics North America
CAP CER 15PF 100V C0G/NP0 RADIAL
Need more? Email Us
ECAD model for RDE5C2A150J0S1H03A
Kemet
CAP CER 100PF 100V C0G/NP0 RAD
Need more? Email Us
ECAD model for C317C101F1G5TA
Murata Electronics North America
CAP CER 0.33UF 50V X7R RADIAL
Need more? Email Us
ECAD model for RCER71H334K1M1H03A
AVX Corp/Kyocera Corp
CAP CER 39PF 500V 1111 / 39 pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)
Need more? Email Us
ECAD model for SQCB7M390FATME\500
Murata Electronics North America
CAP CER 2.2UF 50V X7R RADIAL / Cap Ceramic 2.2uF 50V X7R 10% Radial 5mm 125°C Ammo
Need more? Email Us
ECAD model for RPER71H225K8M1C03A
Kemet
CAP CER 3300PF 50V X7R RADIAL
Need more? Email Us
ECAD model for C317C332K5R5TA
AVX Corporation
1210, 1825, 2225, 3640 X7R Dielectric, High Voltage MLC Chips, Capacitor | CAP CER 0.022UF 2KV X7R 1825
Need more? Email Us
ECAD model for 1825GC223KAT1A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention