Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158511-2SJ284-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ284-TA CAD Model

Description

ON Semiconductor 2SJ284-TA P-Channel MOSFET

The ON Semiconductor 2SJ284-TA is a high-performance P-Channel MOSFET that is designed to offer efficient power management and switching capabilities for a wide range of electronic applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the evolving needs of the electronics industry.

The 2SJ284-TA features a drain-to-source voltage (V<sub>DS) of -60V and a continuous drain current (I<sub>D) of -14A, making it suitable for handling moderate power requirements in electronic circuits. With its low on-state resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss during operation, which is critical for maintaining energy efficiency in power-sensitive designs.

One of the key advantages of the 2SJ284-TA is its low gate charge (Q<sub>G), which translates to faster switching speeds. This characteristic is particularly beneficial in applications such as DC-DC converters, motor drives, and power management systems where rapid switching can lead to improved performance and reduced electromagnetic interference (EMI).

The device is encapsulated in a TO-220AB package, which is known for its robustness and good thermal performance. The TO-220AB package allows for effective heat dissipation, ensuring that the MOSFET operates within its specified temperature range, even under high current conditions. This feature is crucial for maintaining the longevity and reliability of the product.

For designers and engineers looking to implement the 2SJ284-TA into their systems, ON Semiconductor provides comprehensive technical support, including detailed datasheets, application notes, and design models. This level of support facilitates the integration of the MOSFET into various applications, ensuring optimal performance and compatibility.

In summary, the ON Semiconductor 2SJ284-TA P-Channel MOSFET is a versatile and efficient component that offers low on-resistance, fast switching capabilities, and reliable thermal performance. Its suitability for a range of power management tasks makes it an excellent choice for designers seeking to enhance the energy efficiency and performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
JFET Low Noise Amplifier SC-70
Lowest to $2.2329
ECAD model for JFE150DCK
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF
Microsemi Corporation
N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Need more? Email Us
ECAD model for 2N4091
ON Semiconductor
P-Channel JFET 25V SOT-23
Lowest to $0.2335
ECAD model for MMBFJ177LT
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0631 $66.6941
27+ $4.9752 $134.3304
41+ $4.8199 $197.6159
56+ $4.6647 $261.2232
72+ $4.5095 $324.6840
96+ $4.0425 $388.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention