EN
  • EN
  • DE

LB1939T-MPB-E

Part No LB1939T-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR TSSOP-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose, Stepper Motors
Load Type Inductive
Technology Bipolar
Channel Output Current 400mA
Supply Voltage - Operating 1.9 V to 6.5 V
Voltage - Load 1.6 V to 7.5 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 070712-LB1939T-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1939T-MPB-E CAD Model

Description

Introducing the LB1939T-MPB-E Motor Driver from ON Semiconductor

The LB1939T-MPB-E from ON Semiconductor is a high-performance, low-saturation, bidirectional motor driver designed to manage small DC motors with superb efficiency and reliability. It is an ideal solution for a wide range of applications that require precise motor control, including office automation machines, home appliances, and battery-powered devices.

Key Features

  • Low Voltage Operation: The LB1939T-MPB-E operates at a low voltage range, making it suitable for portable and battery-operated devices where power efficiency is crucial.
  • Low Saturation Voltage: It features a low saturation voltage that minimizes power loss and helps in maintaining efficient operation, thus prolonging battery life in portable applications.
  • High Output Current: The device is capable of delivering a high output current, which is essential for driving motors with higher power requirements.
  • Output On/Off Control: The motor driver includes an output on/off control function, providing users with precise control over the motor's operation and facilitating power-saving modes when the motor is not in use.
  • Protection Features: The LB1939T-MPB-E is equipped with thermal shutdown circuitry and an output transistor SOA (Safe Operating Area) protection, ensuring the device's longevity and reliability under various operating conditions.

Applications

The versatility of the LB1939T-MPB-E motor driver makes it suitable for a diverse range of applications. It is particularly well-suited for:

  • Portable electronic devices
  • Small cooling fans
  • Office automation equipment such as printers and scanners
  • Battery-powered toys and models
  • Home appliances that require precise motor control

ON Semiconductor's commitment to innovation is evident in the LB1939T-MPB-E motor driver, which is designed to meet the evolving needs of modern electronic devices. With its robust feature set, this motor driver stands out as a reliable and efficient solution for controlling DC motors in a variety of applications.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess