STMicroelectronics 74VHC32TTR Quad 2-Input OR Gate
The 74VHC32TTR is a high-speed CMOS device from STMicroelectronics, designed to deliver the functionality of a quad 2-input OR gate. This integrated circuit is part of the advanced VHC family, which offers an excellent balance between speed and power consumption, making it suitable for a wide range of applications in the modern electronics industry.
Key Features
- Logic Type: OR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- High-Speed Performance: The 74VHC32TTR operates at high speeds, with a typical propagation delay time significantly lower than standard CMOS ICs.
- Low Power Dissipation: Despite its high-speed capabilities, the device maintains low power dissipation, which is ideal for power-sensitive designs.
- Wide Operating Voltage Range: It can function over a broad voltage range from 2V to 5.5V, accommodating various logic levels and ensuring compatibility with other logic families.
- Output Drive Capability: The device can drive up to 8 LSTTL loads, providing ample current for interfacing with other digital components.
- Pin and Function Compatibility: The inputs and outputs are pin-compatible with standard 14-pin DIP ICs, allowing for easy integration into existing designs.
- Lead-Free and RoHS Compliant: The 74VHC32TTR adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
- Package: Supplied in a TSSOP-14 package, it is designed for space-saving on PCBs and is suitable for automated surface-mount assembly processes.
Applications
The versatility of the 74VHC32TTR makes it an excellent choice for a myriad of applications, including:
- Logic function implementation
- Signal gating
- Input/output buffering
- Control logic
- Data processing
- Communication systems
With its combination of speed, efficiency, and compatibility, the STMicroelectronics 74VHC32TTR is a reliable and practical solution for designers seeking a high-performance quad 2-input OR gate in their digital systems.