EN
  • EN
  • DE

74ACT16244

Part No 74ACT16244
Manufacturer STMicroelectronics
Catalog Hard To Find
Description 16-BIT BUS BUFFER WITH 3 STATE OUTPUTS NON INVERTED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130463-74ACT16244
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16244 CAD Model

Description

STMicroelectronics 74ACT16244: 16-Bit Buffer/Line Driver

The 74ACT16244 from STMicroelectronics is a high-speed, 16-bit buffer and line driver designed to provide high-capacity driving with low output impedance. This integrated circuit is part of the 74ACT series, which is known for its advanced high-speed CMOS technology. The device is specifically engineered to enhance signal integrity in a wide range of applications, including memory address driving, bus-oriented systems, and data transmission lines.

Key Features

  • High-Speed Operation: The 74ACT16244 operates at high speeds, with typical clock timing values that ensure swift data transfer and signal processing, making it ideal for high-performance systems.
  • Low Power Dissipation: Despite its speed, the device has been optimized for low power consumption, which is a critical feature for energy-efficient designs and battery-operated equipment.
  • High Noise Immunity: The 74ACT16244 is characterized by a high noise immunity level, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Non-Inverting Outputs: The outputs of this buffer/line driver are non-inverting, providing a direct correlation between input and output signals without phase reversal.
  • 3-State Outputs: Equipped with 3-state outputs, the 74ACT16244 allows for connection to a bus without interfering with other components, which is essential for bus-oriented applications.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range, typically from 4.5V to 5.5V, offering design flexibility for various system voltage requirements.

Applications

The versatility of the 74ACT16244 makes it suitable for a variety of applications, including:

  • Memory address driving
  • Bus-oriented systems
  • Data communication and signal processing
  • Input/output port expansion

With its robust design and advanced features, the STMicroelectronics 74ACT16244 is a reliable choice for designers looking to implement a high-speed buffer or line driver in their digital systems. Its ability to maintain signal integrity and operate efficiently under varying conditions makes it a valuable component in both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess