Products specifications Report Issue?

Win Source Part Number 1072584-LTC5535EDCTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5535EDCTRPBF CAD Model

Description

LTC5535EDCTRPBF: RF Power Detector from Linear Technology

The LTC5535EDCTRPBF is a high-performance RF power detector integrated circuit designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This device is engineered to provide precise and reliable measurement of RF signal power within the frequency range of 300MHz to 7GHz, making it an ideal choice for a wide array of applications, including wireless base stations, RF test equipment, and cellular handsets.

The LTC5535EDCTRPBF is equipped with a temperature-compensated Schottky diode power detector, which offers an excellent dynamic range of 40dB, allowing it to accurately detect signal levels from -34dBm to 6dBm. This impressive range ensures that the device can handle both weak and strong signals with high accuracy. The detector operates with a single supply voltage ranging from 2.7V to 6V, providing flexibility for use in various system designs.

One of the standout features of this product is its fast response time, which enables real-time power monitoring without significant delay. This is critical for systems that require instantaneous feedback, such as adaptive power control in transceivers. Additionally, the LTC5535EDCTRPBF boasts a low power consumption, which makes it an energy-efficient choice for battery-powered devices.

The device is housed in a compact, 6-lead DFN package with a low profile that is suitable for space-constrained applications. Its small form factor does not compromise on performance and ensures that it can be easily integrated into a variety of circuit designs without taking up excessive board space.

Linear Technology has designed the LTC5535EDCTRPBF with robustness in mind, featuring built-in ESD protection that safeguards the device against electrostatic discharge events, enhancing its reliability and longevity in the field.

Overall, the LTC5535EDCTRPBF from Linear Technology is a versatile and high-performing RF power detector that meets the needs of modern RF systems, offering accurate power detection, fast response, and low power consumption, all within a small package.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for LD33CV
Rochester Electronics
Need more? Email Us
ECAD model for LD8087-2
STMicroelectronics
Need more? Email Us
ECAD model for LD7707
Crouse-Hinds
Need more? Email Us
ECAD model for KBX061505
Samsung
Need more? Email Us
ECAD model for K6R1016V1C-TI15
Samtec Inc.
LCW - Samtec 2.54mm Friction Lock Terminal Strip / Header
Need more? Email Us
ECAD model for LCW-103-09-T-S-230-RA
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
ECAD model for KITA2GTC3875VTFTTOBO1
Lucent
Need more? Email Us
ECAD model for LUCW3013BCL-TR
Samsung
Need more? Email Us
ECAD model for KC73129-M

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention