EN
  • EN
  • DE

LB1920-E

Part No LB1920-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3PH 28SDIP / 3-Phase Brushless Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Packaging Tube
Mounting Style Through Hole
Package 28-SDIP (0.500", 12.70mm) Exposed Pad
Manufacturer Package 28-DIP
Win Source Part Number 778306-LB1920-E
Popularity Medium
Supply and Demand Status Balance
Family Name LB1920
Introduction Date August 26, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LB1920-E CAD Model

Description

The LB1920-E is a high-performance, low-saturation voltage, bidirectional motor driver designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This compact and efficient motor driver is specifically engineered to cater to the needs of small-scale motor applications, delivering precise control and reliable performance.

Key Features

  • Low Saturation Voltage: The LB1920-E boasts an exceptionally low saturation voltage, which minimizes power loss and improves overall efficiency during operation.
  • Bidirectional Control: With its bidirectional driving capability, the LB1920-E allows for easy control of motor direction, enabling forward and reverse motion without the need for complex circuitry.
  • Compact Design: The small form factor of the LB1920-E makes it an ideal choice for applications where space is at a premium, such as portable devices and consumer electronics.
  • Integrated Protection Features: The device includes built-in thermal shutdown and overcurrent protection, safeguarding the motor and driver from potential damage due to excessive heat or load conditions.

Applications

The LB1920-E is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Small DC motors
  • Portable electronic devices
  • Battery-powered toys
  • Office automation machines
  • Home appliances

Technical Specifications

Parameter Value Output Current (Max) 1.0 A Operating Voltage Range 4.5 V to 5.5 V Operating Temperature -20°C to +75°C Package Type SOP-8

With its robust design and ON Semiconductor's commitment to quality, the LB1920-E is a reliable choice for designers looking to integrate a motor driver that offers both performance and durability.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1307 $61.3070
23+ $5.0300 $115.6900
36+ $4.8729 $175.4244
49+ $4.7159 $231.0791
64+ $4.5588 $291.7632
85+ $4.0875 $347.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess