EN
  • EN
  • DE

TS556CD

Part No TS556CD
Manufacturer STMicroelectronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 2.7MHZ 14-SOIC  /  555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type 555 Type, Timer/Oscillator (Dual)
Frequency 2.7MHz
Voltage - Supply 2V ~ 16V
Current - Supply 130 µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Mounting SMD (SMT)
Base Product Number TS556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-8121-1-ND,497-8121-2,TS556CDINACTIVE,497-8121-6INACTIVE,497-8121-2-ND,497-8121-6,497-8121-6-ND,497-8121,TS556CD-ND,497-8121-1,1026-TS556CD
Standard Package 1
Win Source Part Number 1101318-TS556CD
Ultra Librarian 3D Model Ultra Librarian TS556CD CAD Model

Description

The TS556CD from STMicroelectronics is a highly versatile dual timer integrated circuit, designed to offer a robust solution for generating accurate time delays or oscillation. This IC is an extension of the popular 555 timer and incorporates two 555 timers in a single package, providing more functionality while saving space on the PCB.

Key Features

  • Dual Timer Configuration: The TS556CD houses two independent 555 timer circuits, which can be used in monostable or astable modes for a wide range of applications including pulse generation, LED drivers, and more.
  • Supply Voltage Range: It operates on a supply voltage range from 2V to 16V, making it suitable for various electronic applications, from low-voltage consumer electronics to industrial systems.
  • High Output Current: Capable of sourcing or sinking up to 200mA, the TS556CD can directly drive loads or interface with other logic families.
  • Adjustable Duty Cycle: The timers provide an adjustable duty cycle, enabling the user to fine-tune the pulse width as per the application requirements.
  • Low Power Consumption: It features low power consumption, which is particularly advantageous for battery-operated devices.
  • Temperature Stability: The device offers excellent temperature stability of 0.005% per °C, ensuring reliable operation under varying environmental conditions.

Applications

The TS556CD is ideal for a variety of applications, including but not limited to: timing circuits, pulse generation, sequential timing, frequency division, and as a trigger source for other ICs. Its dual nature allows for more complex timing configurations, such as pulse position modulation, without the need for additional timer ICs.

Package and Quality

Packaged in a 14-pin SOIC, the TS556CD is designed to meet the stringent requirements of the industrial and consumer markets. The device is RoHS compliant and is manufactured to STMicroelectronics' high-quality standards, ensuring both reliability and performance.

You May Also Be Interested in

Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
NEC
TIMER CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1012 $58.9228
46+ $2.5445 $117.0470
71+ $2.4648 $175.0008
97+ $2.3862 $231.4614
126+ $2.3065 $290.6190
168+ $2.0675 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess