Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Technology Bipolar
Applications General Purpose
Supply Voltage - Operating 4.4 V to 7 V
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 44-SSOP
Win Source Part Number 018456-LB11923V-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11923V-TLM-E CAD Model

Description

ON Semiconductor LB11923V-TLM-E Motor Driver Overview

The LB11923V-TLM-E from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to cater to the modern needs of compact and efficient motor control applications. This integrated circuit is specifically engineered to provide a precise and reliable solution for driving small-sized brushless DC (BLDC) motors commonly found in a range of electronic equipment such as cooling fans, home appliances, and office automation machines.

Key Features

  • Three-Phase Full-Wave Drive: The LB11923V-TLM-E is capable of providing a smooth and efficient three-phase full-wave drive, which is essential for reducing vibration and noise in motor operation.
  • Low Voltage Operation: With an operating voltage range from 4V to 16V, this motor driver is optimized for low voltage applications, ensuring compatibility with various system power supplies.
  • High Output Current: It can deliver a substantial output current, making it suitable for driving motors that require higher torque.
  • Lock Protection and Auto-Reset Function: Safety features such as lock protection and auto-reset functions are built-in, which help to protect the motor and the driver from potential damage caused by abnormal operating conditions.
  • Compact Package: Enclosed in a small SSOP24 package, the LB11923V-TLM-E is designed for space-constrained applications without compromising performance.

Applications

The LB11923V-TLM-E is versatile and can be used in a wide array of applications. Some of the ideal uses for this motor driver include:

  • PC and server cooling fans
  • Blowers and ventilation systems
  • Small pumps and compressors
  • Office automation equipment such as printers and scanners
  • Household appliances like air purifiers and humidifiers

Why Choose the LB11923V-TLM-E?

ON Semiconductor's commitment to quality and innovation is reflected in the LB11923V-TLM-E motor driver. It offers a perfect blend of efficiency, reliability, and compactness, making it an excellent choice for designers looking to enhance the performance of their motor-driven applications. With its robust feature set and versatile application range, the LB11923V-TLM-E stands out as a superior motor control solution in the electronics market.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $6.3951
ECAD model for LV8711T-TLM-H
ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $2.3140
ECAD model for LV8086T-TLM-H
ON Semiconductor
IC MOTOR DRIVER 3V-9V 10MFPS
Lowest to $1.5256
ECAD model for LB1830M-TLM-E
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
ON Semiconductor
IC MOTOR DRIVER PAR 20TSSOP
Lowest to $2.6509
ECAD model for LV8760T-TLM-E
Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
Lowest to $1.6541
ECAD model for BD62011FS-E2
Texas Instruments
IC MTR DRVR DC 6-95V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Lowest to $3.6184
ECAD model for DRV8353SRTAT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5869 $50.2166
34+ $2.9431 $100.0654
53+ $2.8511 $151.1083
73+ $2.7591 $201.4143
94+ $2.6672 $250.7168
126+ $2.3913 $301.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,768 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention