Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 2μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Serial
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 790357-MX7543KN+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7543
Introduction Date January 06, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MX7543KN+ CAD Model

Description

The MX7543KN+ is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated. This precision DAC is well-suited for a wide range of applications, including industrial control systems, automated test equipment, and high-resolution data acquisition systems. It is recognized for its excellent accuracy, stability, and ease of integration into various electronic systems.

Key Features

  • High Resolution: 12-bit resolution provides fine-grain output, allowing for precise control and signal generation.
  • Low Power Consumption: Designed with power efficiency in mind, the MX7543KN+ is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Range: The device operates over a broad temperature range, making it suitable for challenging environmental conditions.
  • Flexible Voltage Compatibility: It supports a wide range of supply voltages, enhancing compatibility with various system designs.
  • Simple Interface: The device features an easy-to-use parallel interface, facilitating straightforward integration with microcontrollers and other digital systems.
  • Package Options: The MX7543KN+ is available in a compact DIP (Dual In-line Package), which is conducive to prototyping and small-scale production.

Applications

The versatility of the MX7543KN+ makes it an excellent choice for numerous applications. Its high-resolution output is particularly beneficial in:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Automated Test Equipment
  • Motor Control and Servo Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MX7543KN+ is no exception. It is built to meet rigorous industry standards, ensuring reliable performance and a long operational lifespan. Customers can trust in the MX7543KN+ for their critical applications where precision and durability are paramount.

With its robust feature set and dependable performance, the MX7543KN+ from Maxim Integrated stands out as a superior choice for designers and engineers looking to implement high-resolution DAC functionality into their systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT SERIAL IN 16-DIP / DAC 1-CH Segment 12-bit 16-Pin PDIP N
Need more? Email Us
ECAD model for MX7543GKN+
Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Lowest to $17.9174
ECAD model for TLC5615CDGKR
Maxim Integrated
IC DAC 12BIT DL MULT 24SOIC / DAC 2-CH Segment 12-bit 24-Pin SOIC W
Need more? Email Us
ECAD model for MX7837KR+
Texas Instruments
IC DAC 8BIT 100MSPS 28-SOIC / DAC 1-CH Segment 8-bit 28-Pin SOIC T/R
Need more? Email Us
ECAD model for THS5641AIDWR
Maxim Integrated
IC DAC 8BIT A-OUT 20DIP / 8 Bit Digital to Analog Converter 2 20-PDIP
Need more? Email Us
ECAD model for MX7628KN
Texas Instruments
IC DAC 12BIT SER 8-SOIC / DAC 2-CH Resistor-String 12-bit 8-Pin SOIC T/R
Need more? Email Us
ECAD model for TLC5618AQDRG4
Maxim Integrated
IC DAC 12BIT SERIAL IN 16-DIP / DAC 1-CH Segment 12-bit 16-Pin PDIP N
Need more? Email Us
ECAD model for MX7543KN+
Texas Instruments
IC QUAD 8-BIT SERIAL D/A 16-SOIC / DAC 4-CH Resistor-String 8-bit 16-Pin SOIC T/R
Lowest to $7.0013
ECAD model for TLV5627IDR
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER | IC DAC 8BIT V-OUT 14SOIC
Lowest to $15.8837
ECAD model for TLV5621IDR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention