EN
  • EN
  • DE

LB11899J-TRM-E

Part No LB11899J-TRM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-6V 44SSOPJ / Motor Driver Bipolar Parallel, PWM 44-SSOPJ-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC), Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface Parallel, PWM
Technology Bipolar
Applications General Purpose
Current - Output 200mA
Voltage - Supply 4V ~ 6V
Voltage - Load 8V ~ 16V, 8V ~ 28V
Temperature Range - Operating -20°C ~ 75°C (TA)
Mounting SMD (SMT)
Package / Case 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package 44-SSOPJ-EP
Base Product Number LB1189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LB11899J-TRM-E-ONTR,ONSSNYLB11899J-TRM-E
Standard Package 2,000
Win Source Part Number 1068761-LB11899J-TRM-E
Ultra Librarian 3D Model Ultra Librarian LB11899J-TRM-E CAD Model

Description

The LB11899J-TRM-E is a high-performance, three-phase brushless motor driver designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This advanced motor driver is specifically engineered to deliver efficient and reliable control for a wide range of motor-driven applications.

Key Features

  • Three-Phase Brushless Motor Control: The LB11899J-TRM-E is capable of driving three-phase brushless DC motors, offering smooth and efficient operation.
  • Integrated Hall Sensor Inputs: It includes built-in inputs for Hall effect sensors, which provide feedback on the motor's rotor position, enabling precise speed and position control.
  • High Voltage Operation: This driver operates at a high voltage range, making it suitable for various industrial and consumer applications that require robust performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11899J-TRM-E minimizes power consumption during operation, contributing to the overall energy savings of the system it is used in.
  • Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of the motor and the driver itself.

Applications

The LB11899J-TRM-E is versatile and can be used in a variety of applications where reliable motor control is essential. Some common applications include:

  • Fans and blowers
  • Pumps
  • Home appliances
  • Office automation equipment
  • Industrial automation

Technical Specifications

The LB11899J-TRM-E motor driver is designed to meet the rigorous demands of modern motor control systems. It supports a wide operating voltage range and is available in a compact package, suitable for space-constrained applications.

Why Choose LB11899J-TRM-E?

ON Semiconductor's commitment to quality and performance is evident in the LB11899J-TRM-E. With its advanced features, robust protection mechanisms, and energy-efficient design, this motor driver stands out as an excellent choice for designers and engineers looking to enhance the performance and reliability of their motor-driven systems.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess