Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293788-LB11891V-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11891V-TLM-E CAD Model

Description

The LB11891V-TLM-E is a high-performance, three-phase brushless motor driver designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This motor driver integrates a variety of features that make it an excellent choice for a wide range of applications, including cooling fans, home appliances, and other motor-driven equipment.

Key Features

  • Three-Phase Full-Wave Drive: The LB11891V-TLM-E is capable of driving a three-phase brushless DC motor, offering efficient full-wave control for enhanced performance.
  • High Voltage Tolerance: With an operating voltage range of 4.5V to 16V, it provides flexibility for use in various circuit configurations and ensures reliable operation under diverse electrical conditions.
  • Low Power Consumption: This device is designed for energy efficiency, which is critical for battery-powered applications and for reducing overall power consumption.
  • Lock Protection and Automatic Restart Function: The built-in lock protection feature prevents motor lock-up by shutting down the output, and the automatic restart function resumes operation once the lock condition is cleared.
  • FG (Frequency Generator) Output: The LB11891V-TLM-E includes an FG output signal that can be used for speed control and monitoring, providing additional utility for precision motor management.
  • Compact Package: Housed in a compact TSSOP-16 package, it saves valuable board space and is suitable for high-density mounting.

Applications

The versatility of the LB11891V-TLM-E makes it suitable for a variety of applications. It is particularly well-suited for:

  • PC and server cooling fans
  • Blowers and ventilators
  • Home appliances such as air purifiers and humidifiers
  • Any application requiring efficient and reliable three-phase brushless DC motor control

Conclusion

With its robust design, energy efficiency, and integrated safety features, the ON Semiconductor LB11891V-TLM-E motor driver stands out as a reliable solution for controlling three-phase brushless DC motors. Its compact form factor and comprehensive functionality make it an indispensable component for modern electronic designs requiring motor control.

You May Also Be Interested in

Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
ON Semiconductor
IC MOTOR DRIVER 3V-9V 10MFPS
Lowest to $1.5256
ECAD model for LB1830M-TLM-E
Diodes Incorporated
IC MOTOR DRIVER PAR 8SOIC
Lowest to $0.1655
ECAD model for AM4953FMTR-G1
ON Semiconductor
IC MOTOR DRIVER PWM SSOP16
Need more? Email Us
ECAD model for LV8800V-TLM-E
ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $6.3951
ECAD model for LV8711T-TLM-H
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
Vishay
IC MTR DRV BIPOLAR 3.8-13.2V 8SO / Bipolar Motor Driver Power MOSFET Parallel 8-SOIC
Need more? Email Us
ECAD model for SI9986CY-E3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention